EN
  • EN
  • DE

MT1389DE/R

Part No MT1389DE/R
Manufacturer MediaTek Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MediaTek Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831789-MT1389DE/R
Ultra Librarian 3D Model Ultra Librarian MT1389DE/R CAD Model

Description

The MT1389DE/R is a DVD player system-on-chip (SoC) designed by MediaTek Inc. Similar to other MT1389DE variants, it is used in DVD players and recorders to manage DVD playback, decoding, and output functions. The "/R" likely indicates a specific revision, feature set, or configuration of the chip.

Applications

  • DVD Players
  • DVD Recorders
  • Combo DVD/VCR Units
  • Home Theater Systems

Features

  • DVD Playback: Supports standard DVD-Video discs, along with recordable DVD formats like DVD-R/RW and DVD+R/RW.
  • CD Playback: Compatible with audio CDs (CD-DA) and CD-R/RW discs.
  • MPEG-2 Video Decoding: Integrates an MPEG-2 decoder for smooth and accurate DVD video playback.
  • Dolby Digital and DTS Audio Decoding: Supports Dolby Digital (AC-3) and DTS audio decoding for high-quality surround sound.
  • Progressive Scan Output: Provides progressive scan video output for improved picture quality on compatible TVs.
  • On-Screen Display (OSD): Includes an OSD controller for displaying menus, settings, and playback information.
  • Connectivity Options: Typically offers a variety of output options, such as composite, component, S-Video, and digital audio.

Benefits

  • High-Quality DVD Playback: Delivers clear and detailed DVD video playback.
  • Immersive Audio Experience: Provides a rich and engaging audio experience with Dolby Digital and DTS support.
  • User-Friendly Interface: Simplifies navigation and control of DVD playback functions.
  • Wide Compatibility: Supports a broad range of DVD and CD formats.
  • Integrated Design: Consolidates multiple functionalities into a single chip, minimizing component count and system cost.

The MT1389DE/R offers a comprehensive and cost-effective solution for DVD player and recorder manufacturers. It provides the necessary features for high-quality DVD playback and is designed for ease of integration into consumer electronics devices. The specific differences between the /R variant and other MT1389DE versions likely involve minor feature enhancements, bug fixes, or manufacturing process improvements.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess