EN
  • EN
  • DE

MT6261A

Part No MT6261A
Manufacturer MediaTek Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MediaTek Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831977-MT6261A
Ultra Librarian 3D Model Ultra Librarian MT6261A CAD Model

Description

The MediaTek MT6261A is a highly integrated System-on-Chip (SoC) designed for entry-level GSM/GPRS mobile phones. It combines a powerful ARM7EJ-S processor core with a range of essential functionalities, including baseband processing, radio frequency (RF) transceiver, power management, and connectivity options. This chip is optimized for low power consumption and cost-effectiveness, making it ideal for feature phones targeting emerging markets.

Applications

  • GSM/GPRS feature phones
  • Entry-level mobile phones
  • IoT devices requiring GSM connectivity
  • Wearable devices with basic communication needs

Features

  • ARM7EJ-S processor core
  • GSM/GPRS baseband processing
  • Integrated RF transceiver
  • Power management unit (PMU)
  • Support for various connectivity options, including Bluetooth
  • LCD driver
  • Camera interface
  • Audio processing
  • Memory interface

Benefits

  • Low power consumption extends battery life
  • High integration reduces BOM (Bill of Materials) cost
  • Small package size enables compact designs
  • Robust performance for GSM/GPRS communication
  • Comprehensive feature set supports diverse application requirements
  • Simplified development process with MediaTek's software development kit (SDK)

Additional Details

The MT6261A operates within the GSM/GPRS frequency bands. It supports voice calls, SMS messaging, and basic data connectivity. The integrated power management unit optimizes power consumption based on usage patterns, further enhancing battery life. The chip also includes security features to protect against unauthorized access and data breaches. The ARM7EJ-S core allows the execution of simple applications and user interfaces. The MT6261A is a mature and widely deployed solution in the feature phone market, providing a reliable and cost-effective platform for basic mobile communication devices. It uses a mature 65nm process node that contributes to its cost effectiveness. The integrated RF transceiver supports multiple GSM bands, ensuring compatibility with various network operators.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9455 $59.1825
36+ $3.2375 $116.5500
56+ $3.1370 $175.6720
77+ $3.0353 $233.7181
99+ $2.9349 $290.5551
132+ $2.6311 $347.3052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess