EN
  • EN
  • DE

MT6732V/DA

Part No MT6732V/DA
Manufacturer MediaTek Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MediaTek Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832031-MT6732V/DA
Ultra Librarian 3D Model Ultra Librarian MT6732V/DA CAD Model

Description

The MediaTek MT6732V/DA is a quad-core System-on-Chip (SoC) designed for mainstream smartphones and tablets. It integrates a quad-core ARM Cortex-A53 CPU, a Mali-T760 GPU, and a comprehensive set of connectivity features, providing a balance of performance and power efficiency. This SoC is targeted at devices requiring smooth multitasking, moderate gaming capabilities, and reliable connectivity.

Applications

  • Mainstream Smartphones
  • Entry-level Tablets
  • Smart TVs
  • Set-Top Boxes

Features

  • Quad-Core CPU: Features a quad-core ARM Cortex-A53 processor, delivering efficient performance for everyday tasks and applications.
  • GPU: Integrates a Mali-T760 GPU, providing sufficient graphics processing power for casual gaming and multimedia playback.
  • Connectivity: Supports 4G LTE, Wi-Fi, Bluetooth, and GPS, enabling seamless wireless communication and location-based services.
  • Display Support: Supports HD (720p) displays, providing clear and vibrant visuals.
  • Multimedia Support: Supports various audio and video codecs, enabling smooth playback of multimedia content.
  • Low Power Consumption: Designed for optimal power efficiency, extending battery life in mobile devices.

Benefits

  • Balanced Performance: Offers a good balance of CPU and GPU performance for smooth multitasking and moderate gaming.
  • Seamless Connectivity: Supports a wide range of connectivity options, ensuring reliable wireless communication.
  • Extended Battery Life: Low power consumption helps extend the battery life of mobile devices.
  • Cost-Effective: Provides a cost-effective solution for mainstream smartphones and tablets.

Additional Details

The MT6732V/DA is fabricated using a 28nm process technology. It supports LPDDR3 memory and eMMC storage. Software drivers and SDKs are available from MediaTek to facilitate integration into various operating systems and platforms, including Android. The SoC includes security features to protect against unauthorized access and data breaches. It also incorporates power management features to optimize power consumption based on usage scenarios. The MT6732V/DA supports dual-SIM functionality, allowing users to use two SIM cards simultaneously. The integrated modem supports various LTE bands, ensuring compatibility with different mobile networks. The SoC operates within specified voltage and temperature ranges, as defined in the product datasheet.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess