The RT2460P is a Wi-Fi and Bluetooth combo chip manufactured by MediaTek. It's designed for use in a variety of consumer electronics devices that require wireless connectivity, such as smartphones, tablets, and smart TVs. The chip provides support for the latest Wi-Fi standards, ensuring high-speed and reliable wireless performance.
Applications
- Smartphones
- Tablets
- Smart TVs
- Set-top boxes
- Wireless routers
Features
- IEEE 802.11 a/b/g/n/ac Wi-Fi support
- Bluetooth 4.2/5.0/5.1 (depending on the specific revision)
- Integrated power amplifier (PA) and low noise amplifier (LNA)
- Support for multiple antenna configurations
- Advanced security features, including WPA3
Benefits
- High-speed wireless connectivity for seamless online experiences
- Low power consumption for extended battery life
- Enhanced security to protect user data
- Reliable performance in crowded wireless environments
- Reduced bill of materials (BOM) cost due to integration
Technical Specifications
The RT2460P integrates a Wi-Fi transceiver and a Bluetooth transceiver into a single chip. Key specifications include:
- Wi-Fi: 2.4 GHz and 5 GHz bands
- Bluetooth: 2.4 GHz band
- Data Rates: Up to 433 Mbps (Wi-Fi), Up to 3 Mbps (Bluetooth)
- Host Interface: SDIO, USB
- Security: WEP, WPA, WPA2, WPA3
- Operating Voltage: 3.3V
The MediaTek RT2460P is designed to deliver high-performance wireless connectivity while minimizing power consumption. It supports advanced features such as beamforming and MU-MIMO (Multi-User Multiple-Input Multiple-Output), which improve wireless range and throughput. The integrated power amplifier and low noise amplifier ensure optimal signal quality, even in challenging wireless environments. The chip is also designed to be highly secure, with support for the latest Wi-Fi security protocols, including WPA3. This helps to protect user data from unauthorized access. In addition, the RT2460P is highly integrated, which reduces the overall bill of materials (BOM) cost for manufacturers. This makes it a cost-effective solution for a wide range of consumer electronics devices. The low power consumption of the chip helps to extend battery life in mobile devices, improving the user experience.