EN
  • EN
  • DE

RT2571F

Part No RT2571F
Manufacturer MediaTek Inc
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MediaTek Inc
Win Source Part Number 299918-RT2571F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT2571F CAD Model

Description

The MediaTek RT2571F is a highly integrated single-chip WLAN (Wireless Local Area Network) solution. It combines a MAC, baseband, and radio onto a single die, offering a cost-effective and low-power solution for wireless connectivity.

Applications:

  • Wireless USB Adapters: Used to provide wireless connectivity to desktop and laptop computers.
  • Embedded Systems: Integrated into various embedded devices requiring Wi-Fi capabilities, such as IP cameras and network appliances.
  • Portable Media Players: Enables wireless network access for media streaming and content downloads.
  • Gaming Consoles: Provides wireless connectivity for online gaming and accessing network services.

Features:

  • IEEE 802.11a/b/g Compliant: Supports multiple wireless standards for broad compatibility.
  • Integrated MAC, Baseband, and Radio: Reduces component count and simplifies design.
  • High Data Rates: Supports data rates up to 54 Mbps.
  • Advanced Security: Incorporates WEP, WPA, and WPA2 encryption for secure wireless communication.
  • Low Power Consumption: Optimized for battery-powered devices.
  • USB 2.0 Interface: Provides a high-speed connection to the host system.

Benefits:

  • Enhanced Wireless Connectivity: Provides reliable and high-speed wireless network access.
  • Simplified Integration: Reduces design complexity and time-to-market.
  • Cost-Effective Solution: Integrated design lowers overall system cost.
  • Improved Battery Life: Low power consumption extends battery life in portable devices.
  • Robust Security: Protects wireless communication from unauthorized access.

Additional Details:

The RT2571F operates in the 2.4 GHz and 5 GHz frequency bands, offering flexibility in wireless network selection. It supports various modulation schemes, including OFDM, CCK, and DQPSK, to optimize performance in different environments. The device also features advanced power management capabilities, allowing it to dynamically adjust power consumption based on network activity. This ensures optimal energy efficiency and extends battery life.

The RT2571F's integrated design and comprehensive feature set make it a popular choice for a wide range of wireless applications, enabling seamless and secure wireless connectivity in various devices.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $11.4253
Intel
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess