EN
  • EN
  • DE

RT2680F

Part No RT2680F
Manufacturer MediaTek Inc
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MediaTek Inc
Win Source Part Number 299923-RT2680F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT2680F CAD Model

Description

The MediaTek RT2680F is a highly integrated WLAN (Wireless Local Area Network) system-on-chip (SoC) designed for high-performance wireless applications. It combines a powerful processor, advanced radio transceiver, and comprehensive set of peripherals to deliver a complete wireless connectivity solution.

Applications:

  • Wireless Routers: Provides the core wireless functionality for home and small office routers.
  • Access Points: Enables wireless network access in public and private environments.
  • Network Bridges: Extends the range of existing wireless networks.
  • Wireless Repeaters: Amplifies and rebroadcasts wireless signals to improve coverage.

Features:

  • IEEE 802.11a/b/g/n Compliant: Supports multiple wireless standards for broad compatibility and high data rates.
  • Integrated MAC, Baseband, and Radio: Reduces component count and simplifies design.
  • High Data Rates: Supports data rates up to 300 Mbps or higher.
  • Advanced Security: Incorporates WEP, WPA, WPA2, and WPS encryption for secure wireless communication.
  • Multiple SSID Support: Allows the creation of multiple virtual wireless networks.
  • Quality of Service (QoS): Prioritizes network traffic to ensure optimal performance for multimedia applications.

Benefits:

  • High-Performance Wireless Connectivity: Provides reliable and high-speed wireless network access for demanding applications.
  • Simplified Integration: Reduces design complexity and time-to-market.
  • Enhanced Security: Protects wireless communication from unauthorized access and data breaches.
  • Improved Network Performance: QoS features optimize network traffic for multimedia streaming and online gaming.
  • Flexible Network Configuration: Multiple SSID support allows for the creation of customized wireless networks.

Additional Details:

The RT2680F operates in the 2.4 GHz and 5 GHz frequency bands, offering flexibility in wireless network selection and reduced interference. It supports MIMO (Multiple-Input Multiple-Output) technology, which improves data rates and range. The device also features advanced power management capabilities, allowing it to dynamically adjust power consumption based on network activity.

The RT2680F's integrated design, comprehensive feature set, and high-performance capabilities make it an ideal choice for a wide range of wireless applications, enabling seamless and secure wireless connectivity in various devices and environments.

You May Also Be Interested in

Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Zilog
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess