EN
  • EN
  • DE

RT2880F-G0

Part No RT2880F-G0
Manufacturer MediaTek Inc
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MediaTek Inc
Win Source Part Number 299939-RT2880F-G0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT2880F-G0 CAD Model

Description

The MediaTek RT2880F-G0 is a highly integrated system-on-chip (SoC) designed for high-performance wireless networking applications. It combines a MIPS 4KEc processor core with a comprehensive set of peripherals and features, making it suitable for routers, access points, and other networking devices. The chip's architecture prioritizes efficiency and scalability, allowing manufacturers to create robust and reliable network solutions.

Applications

  • Wireless Routers
  • Wireless Access Points
  • Network Bridges
  • Range Extenders
  • Media Servers

Features

  • Integrated MIPS 4KEc Processor: Provides the processing power necessary for handling network traffic and managing device functionalities.
  • 802.11n Wi-Fi Support: Supports high-speed wireless communication with data rates up to 300Mbps.
  • Multiple Ethernet Ports: Includes Gigabit Ethernet ports for fast wired network connectivity.
  • USB 2.0 Host/Device Interface: Allows for connecting external storage devices, printers, and other peripherals.
  • Hardware NAT Accelerator: Offloads network address translation tasks from the CPU, improving overall performance.
  • Hardware QoS Engine: Prioritizes network traffic based on application needs, ensuring smooth streaming and online gaming experiences.
  • Security Features: Supports WEP, WPA, and WPA2 encryption protocols for secure wireless communication.
  • GPIO Pins: Offers flexible control over external devices and sensors.
  • JTAG Interface: Allows for debugging and programming the chip.

Benefits

  • High Performance: Delivers fast and reliable network connectivity for demanding applications.
  • Cost-Effective: Offers a balanced combination of features and performance at a competitive price point.
  • Easy Integration: Simplifies the development process with a comprehensive set of software and hardware tools.
  • Scalability: Allows manufacturers to create a variety of networking devices with different configurations.
  • Enhanced Security: Protects network traffic and user data with robust security features.
  • Improved User Experience: Provides a seamless and enjoyable online experience for users.

The MediaTek RT2880F-G0 is a versatile SoC that enables manufacturers to develop a wide range of high-performance wireless networking devices. Its integrated features, high processing power, and robust security capabilities make it a popular choice for routers, access points, and other networking solutions. The inclusion of hardware acceleration for NAT and QoS further enhances performance and ensures a smooth user experience.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess