EN
  • EN
  • DE

RTS5209

Part No RTS5209
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 303038-RTS5209
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTS5209 CAD Model

Description

The Realtek RTS5209 is a high-performance, single-chip USB 2.0 card reader controller. It is designed to support various memory card formats, making it a versatile solution for a wide range of applications. This controller integrates a USB 2.0 transceiver, a card reader interface, and an embedded microcontroller to provide a complete card reader solution.

Applications

  • USB Card Readers: Used in external USB card reader devices for desktop and laptop computers.
  • Embedded Systems: Integrated into embedded systems requiring memory card read/write capabilities.
  • Mobile Devices: Found in some mobile devices to support memory card slots.
  • Point of Sale (POS) Systems: Utilized in POS systems for reading and writing data to memory cards.
  • Industrial Applications: Employed in industrial equipment for data logging and storage.

Features

  • USB 2.0 High-Speed Interface: Supports data transfer rates up to 480 Mbps.
  • Multiple Card Format Support: Compatible with SD, MMC, MS, and other popular memory card formats.
  • Integrated Microcontroller: Includes an embedded microcontroller for handling card reader operations.
  • Low Power Consumption: Designed for low power consumption, making it suitable for portable devices.
  • Compact Package: Available in a compact package for easy integration into various devices.
  • Hardware DMA transfer: Supports hardware DMA transfer to improve performance.

Benefits

  • High Data Transfer Rates: Enables fast and efficient data transfer between memory cards and host devices.
  • Versatile Card Support: Supports a wide range of memory card formats, reducing the need for multiple card readers.
  • Simplified Integration: Integrated design simplifies the development and integration process.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Cost-Effective Solution: Provides a cost-effective solution for adding card reader functionality to various devices.
  • Increased Throughput: Hardware DMA transfer enhances data throughput and system performance.

Additional Details

The RTS5209 is typically available in a QFN or LQFP package. It requires a 3.3V power supply for operation. Detailed technical specifications can be found in the Realtek datasheet for the RTS5209. This IC is designed to be compliant with USB specifications and various memory card standards. It also supports Secure Digital (SD) and MultiMediaCard (MMC) specifications. The integrated microcontroller is programmed to handle the complex protocols involved in reading and writing data to different types of memory cards.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Eon Silicon Solution
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3313 $60.6382
33+ $3.5539 $117.2787
51+ $3.4431 $175.5981
70+ $3.3310 $233.1700
90+ $3.2201 $289.8090
120+ $2.8875 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess