EN
  • EN
  • DE

RT5392L

Part No RT5392L
Manufacturer MediaTek Inc
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MediaTek Inc
Win Source Part Number 300104-RT5392L
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT5392L CAD Model

Description

The MediaTek RT5392L is a highly integrated single-chip 802.11a/b/g/n 2x2 MIMO Wi-Fi transceiver. It combines a MAC, baseband, and radio onto a single die. It is designed for applications requiring high-performance and low power consumption, particularly in mobile and embedded devices.

Applications

  • Laptops and Notebooks: Providing wireless connectivity for portable computing devices.
  • Tablets: Enabling Wi-Fi functionality in tablet computers.
  • Smart TVs: Allowing smart televisions to connect to the internet wirelessly.
  • Wireless Routers: Used in some router designs as a cost-effective Wi-Fi solution.
  • Embedded Systems: Integration into various embedded systems requiring wireless communication.

Features

  • IEEE 802.11a/b/g/n Compliant: Supports a wide range of Wi-Fi standards for broad compatibility.
  • 2x2 MIMO: Utilizes Multiple-Input Multiple-Output technology with two transmit and two receive antennas for improved throughput and range.
  • Dual-Band Operation: Operates in both 2.4 GHz and 5 GHz frequency bands.
  • Integrated MAC, Baseband, and Radio: Single-chip solution for reduced size and cost.
  • Advanced Security: Supports WEP, WPA, and WPA2 security protocols for secure wireless communication.
  • Low Power Consumption: Designed for energy-efficient operation in mobile devices.
  • Host Interface: Typically interfaces with the host processor via PCIe or USB.

Benefits

  • High Performance: Delivers fast and reliable wireless connectivity.
  • Wide Compatibility: Supports various Wi-Fi standards and operating systems.
  • Cost-Effective: Integrated design reduces component count and overall system cost.
  • Compact Size: Single-chip solution enables smaller device designs.
  • Secure Communication: Protects wireless data with advanced security protocols.
  • Extended Battery Life: Low power consumption helps to extend battery life in mobile devices.

Additional Details

The RT5392L integrates a power amplifier (PA) and low noise amplifier (LNA) to optimize the wireless performance. It supports various modulation schemes including OFDM, CCK, and DQPSK. The device's power management features allow for dynamic power scaling based on traffic load, further reducing power consumption. It is designed to meet the stringent requirements of mobile and embedded applications, offering a balance of performance, power efficiency, and cost.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $2.4357
Infineon Technologies
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2019 $58.8266
34+ $3.4488 $117.2592
52+ $3.3403 $173.6956
72+ $3.2328 $232.7616
93+ $3.1254 $290.6622
124+ $2.8020 $347.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess