EN
  • EN
  • DE

MPC82E54AT

Part No MPC82E54AT
Manufacturer Megawin
Description 8-bit micro-controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Megawin
Win Source Part Number 1226359-MPC82E54AT
Manufacturer Homepage www.megawin.com.tw/megawin_EN/Index.asp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MPC82E54AT CAD Model

Description

The MPC82E54AT is a high-performance 8-bit microcontroller from Megawin, based on the industry-standard 8051 architecture. It offers a robust set of features including Flash memory, RAM, and various peripherals, making it suitable for a wide array of embedded applications. This microcontroller is designed to provide a cost-effective solution for applications requiring moderate processing power and flexible I/O capabilities.

Applications

  • Industrial control systems
  • Consumer electronics
  • Motor control
  • Security systems
  • Smart home devices
  • Instrumentation and measurement equipment

Features

  • 8051-based architecture
  • On-chip Flash memory for program storage
  • Internal RAM for data storage
  • Multiple timers/counters
  • Serial communication interfaces (UART, SPI)
  • PWM outputs
  • Interrupt controller
  • Digital I/O ports
  • Watchdog timer

Benefits

  • Provides a familiar 8051 programming environment, reducing development time and effort.
  • Offers flexible memory configuration with on-chip Flash and RAM.
  • Enables versatile communication capabilities through UART and SPI interfaces.
  • Supports various control applications with PWM outputs and timers.
  • Increases system reliability with a watchdog timer.
  • Reduces system cost by integrating multiple peripherals on a single chip.

Additional Details

The MPC82E54AT microcontroller operates at a range of frequencies and supply voltages. It features power-saving modes that help to reduce power consumption in battery-powered applications. The device can be programmed via standard interfaces, and supports in-system programming for convenient firmware updates. The microcontroller is available in various package options to suit different board layouts. Its robust design and wide operating temperature range make it suitable for use in harsh environments.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess