Product Overview: TLV8811DBVR by Texas Instruments
The TLV8811DBVR is a high-performance, low-power operational amplifier from Texas Instruments, designed to meet the requirements of various applications that demand both accuracy and efficiency. This op-amp is part of the TLV881x family, which is known for its precision and low-voltage operation, making it an excellent choice for battery-powered devices and portable electronics.
Featuring a low input offset voltage and a wide bandwidth, the TLV8811DBVR is capable of delivering a high-quality signal amplification with minimal distortion. The device operates with a single supply voltage ranging from 1.8V to 5.5V, providing designers with a flexible power scheme suited for multiple scenarios. The low supply current of 17 µA (typical) ensures extended battery life, which is crucial for handheld and wearables markets.
The TLV8811DBVR is packaged in a compact SOT-23-5 package, making it ideal for space-constrained applications. Its small footprint does not compromise its performance, as it boasts a GBW (Gain Bandwidth Product) of 1 MHz, which is suitable for a wide range of applications including sensor conditioning, active filtering, and low-side current sensing.
Texas Instruments has engineered this op-amp with built-in EMI protection, reducing the susceptibility to electromagnetic interference, which is particularly important in industrial and automotive environments where high levels of noise are often present. Additionally, the device features a rail-to-rail output swing, which maximizes the dynamic range when operating at low supply voltages.
The TLV8811DBVR also includes a power-saving shutdown feature, allowing the device to enter a low-power mode when not in use, further conserving energy. With its combination of low power consumption, high precision, and robust performance, the TLV8811DBVR from Texas Instruments is an ideal choice for designers looking to enhance their systems with a reliable and efficient operational amplifier.
Key Features:
- Low Input Offset Voltage
- Wide Bandwidth: 1 MHz GBW
- Low Supply Current: 17 µA (typical)
- Supply Voltage Range: 1.8V to 5.5V
- EMI Protection
- Rail-to-Rail Output
- Shutdown Feature for Power Savings
- Compact SOT-23-5 Package