EN
  • EN
  • DE

MAX1483EESA+T

Part No MAX1483EESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701467-MAX1483EESA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1483EESA+T CAD Model

Description

Product Overview: MAX1483EESA+T by Maxim Integrated

The MAX1483EESA+T is a robust, low-power, RS-485/RS-422 transceiver module designed by Maxim Integrated to facilitate communication on balanced data transmission lines. This integrated circuit is an ideal choice for long-distance and high-speed data communication applications that require differential transmission lines to reject noise and ensure data integrity.

Key Features

  • Half-Duplex Interface: The device supports half-duplex communication, allowing bidirectional communication over a single pair of wires, one at a time.
  • Low-Power Operation: With its low quiescent current, the MAX1483EESA+T is optimized for power-sensitive applications, making it an excellent choice for battery-operated and power-efficient systems.
  • High Data Rates: It is capable of data rates up to 2.5Mbps, making it suitable for high-speed data communication tasks.
  • Extended Temperature Range: The transceiver can operate over a wide temperature range from -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.
  • Fail-Safe Feature: It includes a fail-safe feature that guarantees a known output state (logic high) if the inputs are open, shorted, or idle, thus enhancing the reliability of the communication system.
  • Integrated Protection: The device is equipped with protection against electrostatic discharge (ESD) up to ±15kV, safeguarding the transceiver from common static electricity damages.
  • Industry Standard 8-Pin SOIC Package: Housed in a compact 8-pin SOIC package, the MAX1483EESA+T is suitable for space-constrained applications.

Applications

The MAX1483EESA+T is versatile and can be used in a variety of applications such as:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Telecommunications Equipment
  • Remote Sensors

Maxim Integrated's commitment to quality and reliability is evident in the MAX1483EESA+T transceiver, making it a preferred solution for designers who need a robust communication interface in industrial and commercial environments. With its advanced features and protections, this transceiver stands out as a top choice for applications requiring efficient and secure data transmission.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3118 $58.4298
27+ $4.3590 $117.6930
42+ $4.2227 $177.3534
57+ $4.0864 $232.9248
74+ $3.9501 $292.3074
98+ $3.5412 $347.0376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess