EN
  • EN
  • DE

MSCD32-4R7MT

Part No MSCD32-4R7MT
Manufacturer Meled
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962769-MSCD32-4R7MT
Categories OEM Parts(M-N)
Manufacturer Meled
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSCD32-4R7MT CAD Model

Description

The MSCD32-4R7MT is a molded power inductor manufactured by Meled. This inductor is designed for use in DC-DC converters and other power management applications where high efficiency, high current handling, and small size are critical requirements. It is a shielded inductor, minimizing electromagnetic interference (EMI) and ensuring stable performance in sensitive circuits.

Applications:

  • DC-DC Converters: Used in buck, boost, and buck-boost converters for efficient power conversion.
  • Power Amplifiers: Employed in power amplifiers for impedance matching and filtering.
  • Power Management Systems: Integrated into power management ICs for efficient power distribution and regulation.
  • Point-of-Load (POL) Regulators: Used in POL regulators to provide stable voltage to specific loads.
  • LED Lighting: Suitable for use in LED driver circuits.

Features:

  • Molded Construction: Provides excellent mechanical strength and environmental protection.
  • Shielded Design: Minimizes electromagnetic interference (EMI).
  • High Current Handling: Capable of handling high current levels without saturation.
  • Low DC Resistance: Ensures high efficiency.
  • Compact Size: Small footprint for space-constrained applications.

Benefits:

  • Improved Power Efficiency: Low DC resistance minimizes power loss.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, ensuring stable performance.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • Robust Construction: Molded construction provides excellent mechanical and environmental protection.
  • Reliable Performance: High-quality materials and construction ensure long-term reliability.

Additional Details:

The MSCD32-4R7MT has an inductance value of 4.7µH. The 'MSCD32' indicates the physical dimensions of the inductor, typically around 3.2mm x 3.2mm. The '4R7' represents the inductance value of 4.7µH. The 'MT' likely represents Meled's internal code for manufacturing or packaging. This inductor is designed to operate within a specific temperature range, typically -40°C to +125°C, making it suitable for harsh environments. The shielded construction is crucial for minimizing electromagnetic interference (EMI), which is essential for maintaining signal integrity in sensitive electronic circuits. The high current handling capability ensures that the inductor can operate reliably under high load conditions without experiencing saturation or performance degradation. The molded construction provides excellent mechanical strength and protects the inductor from environmental factors such as moisture and dust. Meled is a reputable manufacturer known for producing high-quality power inductors. The MSCD32 series is widely used in a variety of electronic devices, including smartphones, tablets, computers, and industrial equipment.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2,370+ $0.0211 $50.0070
5,785+ $0.0173 $100.0805
8,930+ $0.0168 $150.0240
12,350+ $0.0162 $200.0700
15,925+ $0.0157 $250.0225
21,280+ $0.0141 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,000 pieces
MOQ: 2370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess