EN
  • EN
  • DE

MLX10407EDF-AAA-000-RE

Part No MLX10407EDF-AAA-000-RE
Manufacturer Melexis Technologies NV
Catalog PMIC - Power Management - Specialized
Description IC ACTUATOR DVR SRL LINK 24SOIC / Actuator Driver With Serial Link 24-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Melexis Technologies NV
Packaging Reel package
Applications Actuator
Operating Supply Current 5.5mA
Operating Supply Voltage 5 V ~ 12 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 788961-MLX10407EDF-AAA-000-RE
Popularity Medium
Supply and Demand Status Limited
Family Name MLX10407
Ultra Librarian 3D Model Ultra Librarian MLX10407EDF-AAA-000-RE CAD Model

Description

The Melexis MLX10407EDF-AAA-000-RE is an integrated circuit that belongs to the integrated circuits (ICs) category.

  • Application: Actuator
  • Package: 24-SOIC (0.295", 7.50mm Width)
  • Operating Supply Voltage: 5 V to 12 V
  • Operating Supply Current: 5.5mA
  • Operating Temperature: -40°C ~ 85°C
  • Packaging: Reel

You May Also Be Interested in

Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess