The MLX90277F is a programmable linear Hall effect sensor IC manufactured by Melexis Technologies NV. This sensor is designed for a wide range of non-contact position and current sensing applications. It leverages Hall effect technology to provide a linear output voltage proportional to the applied magnetic field. The programmability feature allows customization of the sensor's characteristics to match specific application requirements.
Applications
- Throttle position sensing in automotive applications
- Non-contact current sensing in motor control systems
- Linear position sensing in industrial automation equipment
- Valve position sensing in hydraulic and pneumatic systems
- Robotics and automation for precise positional feedback
Features
- Programmable sensitivity and offset via software interface.
- Linear analog output for accurate magnetic field measurement.
- High accuracy and low temperature drift.
- Overvoltage and reverse voltage protection.
- Small package size for space-constrained applications.
Benefits
- Flexibility to adapt the sensor to various magnetic field ranges and sensitivities.
- Precise and reliable position or current measurement for improved control.
- Stable performance over a wide temperature range.
- Robust protection against electrical stress for increased reliability.
- Easy integration into existing systems due to its small size and standard analog output.
Additional Details
The MLX90277F operates on a supply voltage of typically 5V. The output voltage is ratiometric to the supply voltage. The sensor's sensitivity can be programmed via a two-wire interface. The device incorporates internal temperature compensation circuitry to minimize temperature-related errors. The operating temperature range is typically -40°C to +150°C, making it suitable for harsh environments. The sensor is available in a leaded or leadless package. The output voltage is linearly proportional to the magnetic flux density perpendicular to the sensor surface. It has built in EMC protection. Melexis provides detailed datasheets and application notes for optimal sensor usage.