EN
  • EN
  • DE

MLX90614ESF-DCC

Part No MLX90614ESF-DCC
Manufacturer Melexis Technologies NV
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Melexis Technologies NV
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843485-MLX90614ESF-DCC
Ultra Librarian 3D Model Ultra Librarian MLX90614ESF-DCC CAD Model

Description

The MLX90614ESF-DCC is a non-contact infrared (IR) thermometer designed and manufactured by Melexis Technologies NV. This versatile sensor allows for temperature measurement without physical contact, making it suitable for a wide range of applications. It integrates an IR thermopile detector and a signal conditioning ASIC in a single TO-39 package.

Applications

  • Body temperature measurement: Used in forehead thermometers for non-contact body temperature monitoring.
  • Industrial temperature control: Employed in industrial processes for monitoring and controlling temperature without physical contact.
  • Automotive applications: Utilized in climate control systems to measure cabin and component temperatures.
  • Appliance temperature monitoring: Integrated into appliances such as ovens and refrigerators for temperature monitoring.
  • Movement detection: Can be used to detect movement based on temperature changes in the environment.

Features

  • Non-contact temperature measurement: Measures temperature without physical contact.
  • High accuracy: Offers high accuracy over a wide temperature range.
  • SMBus compatible digital interface: Provides a digital interface for easy integration with microcontrollers.
  • Small size: Compact TO-39 package for easy integration into various applications.
  • Wide temperature range: Measures object temperatures from -70°C to +380°C.

Benefits

  • Safe temperature measurement: Allows for safe measurement of hot or hazardous objects.
  • Improved accuracy: Provides accurate temperature readings for reliable performance.
  • Easy integration: Digital interface simplifies integration with existing systems.
  • Versatile applications: Suitable for a wide range of applications requiring non-contact temperature measurement.
  • Cost-effective: Offers a cost-effective solution for temperature monitoring.

Specifications

The MLX90614ESF-DCC operates on a supply voltage of 3V and has a typical current consumption of 3mA. It communicates via SMBus and provides a digital output of the measured temperature. The sensor's accuracy is typically ±0.5°C around room temperature. The field of view (FOV) is approximately 90 degrees. It is designed to be robust and reliable in a wide range of environmental conditions.

This sensor utilizes advanced infrared technology to accurately measure temperature without contact, making it an ideal choice for applications where safety and precision are critical. Its compact size and digital interface further enhance its versatility and ease of integration into various electronic systems.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4892 $73.9568
8+ $15.1709 $121.3672
12+ $14.6962 $176.3544
17+ $14.2227 $241.7859
22+ $13.7480 $302.4560
29+ $12.3262 $357.4598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess