EN
  • EN
  • DE

MIC2075-2YMMTR

Part No MIC2075-2YMMTR
Manufacturer Micrel
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830826-MIC2075-2YMMTR
Ultra Librarian 3D Model Ultra Librarian MIC2075-2YMMTR CAD Model

Description

The MIC2075-2YMMTR is a high-side power distribution switch designed by Micrel (now Microchip Technology). It is intended for use in applications where controlled power distribution and protection against overcurrent and short-circuit conditions are required. It provides a reliable and efficient way to protect downstream components from damage.

Applications

  • USB Power Distribution: Protecting USB ports in computers, peripherals, and charging devices.
  • Portable Devices: Managing power in smartphones, tablets, and other battery-powered devices.
  • Industrial Control Systems: Protecting sensitive electronics in industrial environments.
  • Hot-Swap Applications: Allowing for safe insertion and removal of modules in live systems.
  • Power Management: General power management in a variety of electronic systems.

Features

  • Overcurrent Protection: Provides robust protection against overcurrent and short-circuit events.
  • Thermal Shutdown: Automatically shuts down the switch if the junction temperature exceeds a safe limit.
  • Low On-Resistance: Minimizes voltage drop and power dissipation across the switch.
  • Enable/Disable Control: Allows for easy control of the switch state.
  • Fault Flag Output: Indicates when an overcurrent or thermal shutdown event has occurred.
  • Reverse Blocking: Prevents current from flowing backward into the power source.

Benefits

  • Enhanced System Reliability: Protects downstream components from damage, improving system reliability.
  • Simplified Circuit Design: Reduces component count and simplifies circuit design.
  • Improved Power Efficiency: Low on-resistance minimizes power dissipation, improving efficiency.
  • Flexible Power Management: Enable/disable control allows for dynamic power management.
  • Proactive System Monitoring: Fault flag output allows for early detection of potential problems.

Technical Specifications: The MIC2075-2YMMTR typically operates with an input voltage range of 2.5V to 5.5V and has a typical current limit of 2A. The specific on-resistance and thermal shutdown temperature can be found in the official datasheet.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess