EN
  • EN
  • DE

MIC2104YML

Part No MIC2104YML
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 75V, Synchronous Buck Controllers featuring Adaptive On-Time Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222071-MIC2104YML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2104YML CAD Model

Description

The MIC2104YML is a high-efficiency synchronous buck regulator from Micrel (now Microchip Technology). It's designed to provide a stable and regulated output voltage from a higher input voltage with high efficiency. This regulator integrates both high-side and low-side MOSFETs, simplifying the design and reducing the external component count. It is suitable for applications requiring high power density and efficient power conversion.

Applications:

  • Point-of-load (POL) regulators: Used to provide power to individual components or subsystems in electronic devices.
  • DC-DC converters: Used in various DC-DC converter applications, such as step-down converters.
  • FPGA and DSP power supplies: Provides a stable and clean power source for FPGAs and DSPs.
  • Networking equipment: Used in routers, switches, and other networking devices.
  • Industrial automation: Used in industrial control systems and equipment.

Features:

  • High efficiency: Achieves high efficiency through synchronous rectification.
  • Integrated MOSFETs: Integrates both high-side and low-side MOSFETs, reducing component count and simplifying design.
  • Adjustable output voltage: Can be programmed to provide various output voltages using external resistors.
  • Overcurrent protection: Protects the regulator from damage due to excessive output current.
  • Thermal shutdown: Automatically shuts down the regulator when the junction temperature exceeds a safe limit.

Benefits:

  • Increased energy efficiency: High efficiency minimizes power dissipation and extends battery life.
  • Reduced component count: Integrated MOSFETs reduce the number of external components needed.
  • Simplified design: Integrated features simplify the design process.
  • Protection against fault conditions: Overcurrent protection and thermal shutdown protect the regulator and connected circuitry.
  • Adjustable output voltage: Offers flexibility in designing power supplies for different voltage requirements.

Additional Details:

The MIC2104YML is typically available in a small surface-mount package. It requires minimal external components for operation, simplifying circuit design and reducing board space. Proper bypassing with ceramic capacitors is recommended to ensure stable operation and minimize noise. It's crucial to consult the datasheet for detailed specifications, including input voltage range, output voltage range, efficiency curves, and thermal characteristics. The datasheet also provides guidance on selecting appropriate external components for optimal performance.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
Lowest to $4.0465
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2176 $57.9168
44+ $2.6401 $116.1644
68+ $2.5576 $173.9168
94+ $2.4751 $232.6594
121+ $2.3926 $289.5046
162+ $2.1451 $347.5062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess