EN
  • EN
  • DE

LT1010MH

Part No LT1010MH
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-39
Input Bias Current 250 µA
Max Dual Supply Voltage 22 V
Maximum Operating Temperature 150 °C
Max Supply Voltage 44 V
Min Dual Supply Voltage 2.25 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Elements 1
Number of Pins 4
RoHS Compliant
Slew Rate 75 V/µs
Voltage Gain 0 dB
Win Source Part Number 1071224-LT1010MH
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1010MH CAD Model

Description

Introducing the LT1010MH: A Robust High-Speed Buffer from Linear Technology

The LT1010MH is a high-performance, fast buffer that combines the best features of high-speed operational amplifiers and power transistors to deliver unparalleled functionality. Designed by Linear Technology, a leader in analog integrated circuits, the LT1010MH is a versatile component that finds its use in a wide array of applications, from driving heavy loads to acting as a high-speed operational amplifier or comparator.

Key Features:

  • High Output Drive: With its ability to deliver up to 150mA of output current, the LT1010MH can easily drive heavy loads. This makes it an ideal choice for power-demanding applications.
  • Wide Output Range: This buffer operates with a wide output swing, ensuring that signals are transmitted with minimal distortion, even when driving low impedance loads.
  • Fast Slew Rate: A slew rate of 10V/μs guarantees that the LT1010MH can handle high-speed signals, making it perfect for fast operational amplifier circuits.
  • Stable Frequency Response: The device maintains a stable frequency response up to 20MHz, providing consistent performance across a broad range of frequencies.
  • Thermal Protection: The LT1010MH is equipped with internal thermal shutdown circuitry, which protects it from damage due to overheating.
  • Durable Construction: Housed in a metal can package, the LT1010MH is built to withstand harsh conditions, ensuring reliability and a long operational life.

Applications:

The versatile nature of the LT1010MH makes it suitable for various applications, including:

  • Power Amplifiers
  • Video Amplifiers
  • Cable Drivers
  • Active Filters
  • D/A Converter Output Buffers
  • Peak Detectors

The LT1010MH is not just a buffer; it's a robust solution to a multitude of circuit design challenges. Whether you're looking to boost your signal's power or maintain its integrity across long distances, the LT1010MH by Linear Technology is your go-to component. Its combination of speed, power, and reliability makes it an essential part of any designer's toolkit.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess