EN
  • EN
  • DE

LT1683IG#PBF

Part No LT1683IG#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR PUSH-PULL 20SSOP / DC/DC Cntrlr Dual-OUT Inverting 250kHz Automotive 20-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive and Negative
Topology Push-Pull
Number of Outputs 1
Output Phases 1
Supply Voltage 7.3 V ~ 20 V
Frequency - Switching 250kHz
Duty Cycle (Maximum) 46%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 780602-LT1683IG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1683
Introduction Date April 09, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1683IG#PBF CAD Model

Description

Product Overview: LT1683IG#PBF

The LT1683IG#PBF is a high-performance, isolated, push-pull DC/DC transformer driver with regulated output voltage, engineered by Linear Technology. It is designed to provide a robust and efficient solution for applications requiring precise power delivery and electrical isolation between input and output. The LT1683IG#PBF is an ideal choice for telecommunications, industrial, medical, and military systems where reliability and performance are critical.

Key Features

  • Wide Input Voltage Range: The product can operate over a broad input voltage range, making it versatile for various power supply configurations.
  • Integrated Transformer Reset: It includes an integrated transformer reset, which ensures reliable operation by preventing magnetic saturation of the transformer.
  • Adjustable Switching Frequency: Users have the flexibility to set the switching frequency of the device, allowing optimization for efficiency or for the use of smaller external components.
  • Thermal Protection: The device features built-in thermal protection, safeguarding it against overheating and potential damage.
  • Low Shutdown Current: A low shutdown current feature helps to conserve power when the device is not in active operation.

Applications

With its robust feature set, the LT1683IG#PBF is well-suited for a variety of demanding applications, including:

  • Isolated Telecom Power Supplies
  • Industrial Control Systems
  • Medical Equipment
  • Military and Aerospace Electronics
  • Automotive Power Systems

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1683IG#PBF meets the highest standards of reliability and performance. The device is available in a 16-lead SSOP package, which is both compact and offers enhanced thermal performance. Additionally, it is specified over the full industrial temperature range, ensuring operation in challenging environmental conditions.

For designers looking for a reliable and efficient solution for isolated power supply applications, the LT1683IG#PBF from Linear Technology stands out as a sophisticated choice that can meet the demands of even the most critical systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0076 $62.0152
4+ $25.4422 $101.7688
7+ $24.6471 $172.5297
9+ $23.8520 $214.6680
11+ $23.0570 $253.6270
15+ $20.6718 $310.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess