EN
  • EN
  • DE

MIC2211

Part No MIC2211
Manufacturer Micrel
Description Dual UCap LDO in 3mm × 3mm MLF™
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micrel
Win Source Part Number 1222115-MIC2211
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2211 CAD Model

Description

The MIC2211 is a high-efficiency, 2MHz PWM step-down (buck) regulator. It features a wide input voltage range, allowing it to operate from a variety of power sources. The MIC2211 integrates a high-side power MOSFET and a synchronous rectifier, minimizing external components and simplifying design.

Applications:

  • Portable Devices: Cell phones, PDAs, and other battery-powered equipment.
  • Point-of-Load Regulation: Replacing linear regulators for improved efficiency.
  • Distributed Power Systems: Providing regulated voltage to individual components or subsystems.
  • Hard Disk Drives: Powering the core voltage of hard disk drives.
  • Solid State Drives: Powering the core voltage of solid state drives.

Features:

  • High Efficiency: Up to 95% efficiency, reducing power dissipation and extending battery life.
  • 2MHz Switching Frequency: Allows for smaller external components.
  • Wide Input Voltage Range: Operates from 2.7V to 5.5V.
  • Integrated Power MOSFET and Synchronous Rectifier: Simplifies design and reduces external component count.
  • Current Mode Control: Provides excellent transient response and line regulation.
  • Short-Circuit Protection: Protects the regulator and load from damage.
  • Over-Temperature Protection: Shuts down the regulator in case of overheating.
  • Small Package: Available in a tiny package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, resulting in longer battery life for portable devices.
  • Reduced Board Space: Small package and minimal external components save valuable board space.
  • Improved System Performance: Fast transient response ensures stable voltage regulation, improving system performance.
  • Increased Reliability: Robust protection features protect the regulator and load from damage.
  • Simplified Design: Integrated features simplify design and reduce time-to-market.

Additional Details:

The MIC2211 utilizes a current mode control architecture for superior transient response and line regulation. It also includes a soft-start feature to limit inrush current during startup. The device is available in a space-saving package. Specific technical specifications include an output voltage range which is adjustable via external resistors, a maximum output current typically around 600mA to 1A depending on the exact variant, and operating temperature range. Refer to the specific datasheet for the exact current output and temperature range details.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess