EN
  • EN
  • DE

MIC2214-2.7/3.0BML

Part No MIC2214-2.7/3.0BML
Manufacturer Micrel
Description Portable Power Management IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222155-MIC2214-2.7/3.0BML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2214-2.7/3.0BML CAD Model

Description

The MIC2214-2.7/3.0BML is a high-efficiency, 2MHz PWM synchronous buck (step-down) regulator from Micrel (now Microchip Technology). It's designed to provide a compact and efficient power solution for various portable and battery-powered applications, as well as point-of-load regulation in larger systems. This specific variant offers selectable output voltages of 2.7V or 3.0V.

Applications:

  • Portable Devices: Powering core logic and I/O in smartphones, tablets, and other handheld devices.
  • Battery-Powered Equipment: Supplying regulated voltage to sensitive components in devices such as portable medical equipment and wireless sensors.
  • Point-of-Load Regulation: Providing localized voltage regulation for ASICs, FPGAs, and microprocessors.
  • Solid State Drives (SSDs): Powering the controller and memory components in SSDs.
  • Networking Equipment: Used in routers, switches, and other networking devices for efficient power conversion.

Features:

  • High Efficiency: Synchronous rectification minimizes power loss and maximizes battery life.
  • 2MHz Switching Frequency: Allows for the use of small external components, reducing the overall solution size.
  • Selectable Output Voltage: Can be configured to provide either 2.7V or 3.0V output voltage.
  • Internal Compensation: Simplifies the design process and reduces the number of external components.
  • Current Limiting and Over-Temperature Protection: Protects the device and the load from damage.
  • Enable/Disable Control: Allows for easy power sequencing and system shutdown.
  • Small Package: Available in a compact MLF package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption, extending the operational time of battery-powered devices.
  • Reduced Solution Size: High switching frequency and small package minimize the overall size of the power supply.
  • Simplified Design: Internal compensation and minimal external components simplify the design process.
  • Improved Reliability: Current limiting and over-temperature protection enhance the robustness of the system.
  • Flexibility: Selectable output voltage allows for use in a variety of applications.

Additional Details:

The MIC2214-2.7/3.0BML typically operates from an input voltage range of 2.5V to 5.5V. The maximum output current is typically around 600mA. The device incorporates protection features such as short-circuit protection, over-voltage protection, and thermal shutdown. The internal synchronous rectifier reduces the need for an external Schottky diode, further simplifying the design. The device is typically available in a 10-pin MLF package. Detailed information regarding component selection, layout recommendations, and thermal considerations can be found in the manufacturer's datasheet. Its high efficiency and compact size make it a suitable choice for portable and space-constrained applications.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess