Products specifications

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Micrel
Package Bulk
Product Status Active
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 200 mV
Data Rate 12Mbps
Voltage - Supply 4V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad, 16-MLF®
Supplier Device Package 16-MLF® (3x3)
Standard Package 410 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 639588-MIC2551BML
Ultra Librarian 3D Model Ultra Librarian MIC2551BML CAD Model

Description

The MIC2551BML is an interface integrated circuit (IC) designed for USB 2.0 applications.

  • Category: Interface IC
  • Series: Micrel
  • Package Type: Surface Mount, 16-VFQFN Exposed Pad, 16-MLF®
  • Voltage Range: 4V to 5.25V
  • Data Rate: 12Mbps
  • Drivers/Receivers: 1/1
  • Communication: Half-Duplex

You May Also Be Interested in

Analog Devices Inc.
IC TXRX RS485 LOSLEW/EN 16-TSSOP
Lowest to $10.5105
ECAD model for ADM489ARU
Texas Instruments
IC DVR/RCVR RS232 ESD 28SSOP
Lowest to $4.1377
ECAD model for TRS3237ECDBR
Broadcom Limited
OCTAL PORT 10/100/1000BASE
Lowest to $46.1431
ECAD model for BCM5488RA7KPBG
Harris Corporation
RS-232 TRANSMITTER/RECEIVER / 2/2 Transceiver Full RS232 16-SSOP
Lowest to $13.8571
ECAD model for HIN202CA
National Semiconductor (TI)
IC DRIVER 4/0 14SOIC
Lowest to $0.2615
ECAD model for DS1488M
Maxim Integrated
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for MAX244CQH
Texas Instruments
IC TRANSCEIVER HALF 1/1 8DIP / 1/1 Transceiver Half RS422, RS485 8-PDIP
Lowest to $16.3741
ECAD model for DS3695N/NOPB
Analog Devices Inc.
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for ADM235LJN
Texas Instruments
IC XMITTER PROGR LVDS 48-TSSOP
Lowest to $13.8090
ECAD model for DS90C365AMT/NOPB

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention