EN
  • EN
  • DE

MIC2810-4LSYML

Part No MIC2810-4LSYML
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DIGITAL POWER MANAGEMENT IC 2 MH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr Micrel
Package Bulk
Product Status Active
Topology Step-Down (Buck) (1), Linear (LDO) (2)
Number of Outputs 3
Frequency - Switching 2MHz
Voltage/Current - Output 1 Fixed, Fixed, Fixed, 1.2V, 600mA
Voltage/Current - Output 2 Fixed, Fixed, Fixed, 2.7V, 300mA
Voltage/Current - Output 3 Fixed, Fixed, Fixed, 3.3V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-VFQFN
Supplier Device Package 16-QFN (3x3)
Base Product Number MIC2810
Standard Package 168 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 639670-MIC2810-4LSYML
Ultra Librarian 3D Model Ultra Librarian MIC2810-4LSYML CAD Model

Description

The 639670-MIC2810-4LSYML is a versatile voltage regulator integrated circuit (IC) that combines both linear and switching capabilities.

  • Manufacturer: Micrel
  • Category: Power Management (PMIC) - Voltage Regulators - Linear + Switching
  • Topology: Step-down (buck) and two linear (LDO)
  • Switching Frequency: 2MHz
  • Output Voltages: 1.2V, 2.7V, and 3.3V
  • Current Outputs: 600mA, 300mA, and 300mA
  • Voltage Supply: 2.7V to 5.5V
  • Operating Temperature: -40°C to 125°C
  • Status: Active
  • Packaging: Bulk
  • Pieces per Package: 168

You May Also Be Interested in

Infineon Technologies
IC REG BUCK ADJ 30A 133BGA / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 30A 133-BFBGA Power Module
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJUSTABLE 6A 20VQFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 20-VFQFN Exposed Pad
Need more? Email Us
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 2A TSOT23-6 / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Lowest to $0.3640
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 16MSOP / Buck Switching Regulator IC Positive Adjustable 5V 1 Output 2.5A 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563-6 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-563, SOT-666
Lowest to $0.1062
Analog Devices Inc.
IC REG MULTI CONFG ADJ TO220-5 / Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 2.5A (Switch) TO-220-5
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 500MA 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 16-PowerTSSOP (0.173", 4.40mm Width)
Lowest to $2.8512
Analog Devices Inc.
IC REG BUCK ADJ 2.3A 36QFN / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.3A 36-WFQFN, 26 Leads, Exposed Pad
Lowest to $15.1206

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5496 $50.9920
48+ $2.0920 $100.4160
75+ $2.0266 $151.9950
102+ $1.9613 $200.0526
132+ $1.8959 $250.2588
177+ $1.6998 $300.8646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess