The MIC29151-3.3WUTR is a 1.5A Low-Dropout (LDO) Voltage Regulator from Micrel (now Microchip Technology). It's designed to provide a stable 3.3V output voltage with a minimum of external components, making it ideal for applications requiring efficient and reliable power regulation.
Applications:
- Microprocessor Power Supplies
- Post Regulators for Switching Supplies
- Battery Chargers
- Constant-Voltage/Constant-Current Regulators
- Instrumentation
Features:
- Fixed Output Voltage: 3.3V
- High Output Current: 1.5A
- Low Dropout Voltage: Typically 370mV at 1.5A
- Reverse Battery Protection
- Overcurrent Protection
- Overtemperature Protection
- Transient Voltage Protection
- Fixed Current Limit
- Available in a TO-263 Package
Benefits:
- Stable Output Voltage: Provides a reliable and stable 3.3V output, ensuring proper operation of connected devices.
- High Current Capability: Delivers up to 1.5A of output current, suitable for powering a variety of loads.
- Efficient Power Regulation: Low dropout voltage minimizes power losses and improves efficiency, especially in battery-powered applications.
- Robust Protection Features: Reverse battery, overcurrent, and overtemperature protection enhance system reliability and prevent damage to the regulator and connected devices.
- Easy to Use: Requires minimal external components, simplifying design and reducing BOM cost.
The MIC29151-3.3WUTR is designed to provide a stable and regulated 3.3V output voltage even with input voltage variations. Its low dropout voltage ensures that it can maintain regulation even when the input voltage is close to the output voltage. The built-in protection features protect the regulator and the load from potential damage due to overcurrent, overtemperature, and reverse battery conditions. The device is available in a TO-263 package, which offers good thermal performance and is easy to mount on a PCB. The fixed current limit prevents the regulator from delivering excessive current, protecting both the regulator and the load from damage. This LDO regulator is a robust and reliable solution for powering a variety of electronic devices and circuits. The MIC29151-3.3WUTR is often used as a post regulator for switching power supplies to provide a clean and stable output voltage.