EN
  • EN
  • DE

MIC33050-SYHL TR

Part No MIC33050-SYHL TR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830869-MIC33050-SYHL TR
Ultra Librarian 3D Model Ultra Librarian MIC33050-SYHL TR CAD Model

Description

The MIC33050-SYHL TR is a high-efficiency, 4MHz synchronous boost regulator from Micrel, now Microchip Technology. It's designed to provide a regulated output voltage from a lower input voltage. Its high switching frequency allows for the use of small external components, making it suitable for compact applications. It features internal compensation, simplifying the design process and reducing external component count.

Applications

  • Portable Devices: Powering displays, camera modules, and other peripherals in smartphones, tablets, and portable media players.
  • Battery-Powered Equipment: Providing a stable voltage supply for devices like barcode scanners, handheld instruments, and wireless sensors.
  • LED Backlighting: Driving LED strings in LCD displays and other lighting applications.
  • Power Banks: Boosting the voltage from a single-cell Li-Ion battery to a regulated 5V output.
  • Bias Power Supplies: Creating a stable bias voltage for various electronic circuits.

Features

  • High Efficiency: Up to 90% efficiency, minimizing power losses and extending battery life.
  • 4MHz Switching Frequency: Allows for the use of small external components.
  • Synchronous Rectification: Integrated synchronous rectifier eliminates the need for an external Schottky diode, further improving efficiency.
  • Internal Compensation: Simplifies design and reduces external component count.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Input Voltage Range: Wide input voltage range allows for operation with various battery types and input sources.
  • Output Voltage Adjustable: Adjustable output voltage allows for flexibility in design.
  • Over-Voltage Protection (OVP): Protects the device and the load from over-voltage conditions.
  • Short-Circuit Protection (SCP): Protects the device from damage due to short circuits.
  • Thermal Shutdown: Protects the device from overheating.

Benefits

  • Compact Solution: High switching frequency allows for small external components, resulting in a compact solution.
  • Extended Battery Life: High efficiency minimizes power losses, resulting in longer battery life for portable devices.
  • Simplified Design: Internal compensation and integrated features reduce design complexity and time-to-market.
  • Reduced Component Count: Integrated synchronous rectifier and internal compensation minimize the need for external components, saving space and cost.
  • Robust Protection: Over-voltage protection, short-circuit protection, and thermal shutdown ensure reliable operation and protect the device from damage.
  • Wide Operating Range: Wide input voltage range allows for operation with various battery types and input sources.

The MIC33050-SYHL TR is available in a small Thin QFN package. It is suitable for space-constrained applications.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3192 $57.9800
61+ $1.9023 $116.0403
94+ $1.8434 $173.2796
130+ $1.7833 $231.8290
168+ $1.7244 $289.6992
225+ $1.5465 $347.9625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess