EN
  • EN
  • DE

RT9167A-50PS

Part No RT9167A-50PS
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Low-Noise, Fixed Output Voltage,300mA/500mA LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184613-RT9167A-50PS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9167A-50PS CAD Model

Description

The RT9167A-50PS is a low-dropout (LDO) voltage regulator from Richtek USA Inc. designed to deliver a stable and accurate 5.0V output. This regulator is ideal for applications that demand a reliable power source and efficient energy usage.

Applications:

  • Post Regulators for Switching Power Supplies: Used after switching regulators to provide a cleaner, more stable voltage.
  • Microprocessor and Logic Power Supplies: Powers digital circuits requiring stable voltage.
  • Battery-Powered Equipment: Extends battery life by providing efficient voltage regulation.
  • Instrumentation: Powers measurement and control circuitry, ensuring accuracy.
  • Wireless Devices: Supplies power to RF and baseband components, enhancing performance.

Features:

  • Low Dropout Voltage: Operates efficiently even with small input-output voltage differentials.
  • High Output Accuracy: Ensures a precise 5.0V output voltage.
  • Over-Current Protection: Protects the regulator and load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents damage from overheating conditions.
  • Short-Circuit Protection: Shuts down the output in the event of a short circuit.
  • Low Quiescent Current: Minimizes power consumption in standby or light load conditions.
  • Enable/Disable Control: Allows for remote on/off control of the regulator.
  • Stable with Ceramic Output Capacitors: Ensures stable operation with low-ESR ceramic capacitors, reducing solution size and cost.

Benefits:

  • Improved System Performance: Provides a stable and accurate voltage supply, leading to enhanced performance and reliability.
  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life.
  • Enhanced Protection: Built-in protection features safeguard the regulator and connected devices.
  • Simplified Design: Stable operation with ceramic capacitors simplifies the design process.
  • Reduced Solution Size: Small package size allows for compact designs.

Additional Details:

The RT9167A-50PS is typically available in a SOT-23-5 package. It operates over a wide input voltage range, commonly from 2.5V to 5.5V. The device is designed to be stable with ceramic output capacitors, which provide excellent performance and low ESR. The enable pin allows the output to be shut down for power saving. The thermal shutdown protection disables the output when the junction temperature exceeds safe limits. Over-current and short-circuit protection limit the output current, protecting both the regulator and the load. It is crucial to consult the official Richtek datasheet for comprehensive specifications, including dropout voltage characteristics under varying loads, thermal resistance, and recommended external components. This LDO regulator offers a reliable and efficient solution for applications demanding a stable 5V power supply.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess