EN
  • EN
  • DE

MIC39101-2.5YM TR

Part No MIC39101-2.5YM TR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830874-MIC39101-2.5YM TR
Ultra Librarian 3D Model Ultra Librarian MIC39101-2.5YM TR CAD Model

Description

The MIC39101-2.5YM TR is a 1A Low-Dropout (LDO) regulator from Micrel, now Microchip Technology. It's designed to provide a stable and accurate 2.5V output voltage with a low dropout voltage. It is ideally suited for post-regulation applications and other battery powered systems. It also features a high PSRR (Power Supply Rejection Ratio), ensuring a clean and stable output voltage even with noisy input power supplies.

Applications

  • Portable Devices: Powering microcontrollers, memory chips, and other sensitive components in smartphones, tablets, and portable media players.
  • Battery-Powered Equipment: Providing a stable voltage supply for devices like barcode scanners, handheld instruments, and wireless sensors.
  • Post-Regulation: Cleaning up the output voltage from switching regulators to provide a very stable and low-noise supply.
  • Microcontroller Power: Powering the core voltage of microcontrollers.
  • Sensitive Analog Circuitry: Providing clean power to analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).

Features

  • Low Dropout Voltage: Operates with a very small difference between the input and output voltage.
  • 1A Output Current: Provides up to 1A of output current.
  • High PSRR: Rejects noise from the input power supply, ensuring a clean output voltage.
  • Stable with Ceramic Capacitors: Stable with small ceramic output capacitors.
  • Over-Current Protection: Protects the device from damage due to over-current conditions.
  • Thermal Shutdown: Protects the device from overheating.
  • Fixed Output Voltage: Provides a fixed 2.5V output voltage.

Benefits

  • Stable and Accurate Output Voltage: Provides a stable and accurate output voltage, ensuring reliable operation of sensitive components.
  • Low Noise: High PSRR rejects noise from the input power supply, resulting in a clean output voltage.
  • Simple Design: Stable with ceramic capacitors, simplifying the design process.
  • Robust Protection: Over-current protection and thermal shutdown ensure reliable operation and protect the device from damage.
  • Efficient Operation: Low dropout voltage minimizes power losses, improving efficiency.

The MIC39101-2.5YM TR is available in a small package. It is an ideal solution for regulated voltage in numerous applications. The fixed output voltage and protection circuits make this a robust part.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7163 $60.0705
85+ $1.4079 $119.6715
130+ $1.3641 $177.3330
175+ $1.3202 $231.0350
230+ $1.2763 $293.5490
305+ $1.1446 $349.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess