EN
  • EN
  • DE

MIC5206-3.2YM5

Part No MIC5206-3.2YM5
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description 150mA Low-Noise LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222682-MIC5206-3.2YM5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5206-3.2YM5 CAD Model

Description

The MIC5206-3.2YM5 is a low-dropout (LDO) voltage regulator manufactured by Micrel, now part of Microchip Technology. It is designed to provide a stable and regulated output voltage of 3.2V from a higher input voltage, even when the input voltage is close to the output voltage. This makes it ideal for battery-powered devices and other applications where efficiency is critical.

Applications

  • Battery-Powered Devices: Regulating voltage for microcontrollers, sensors, and other components.
  • Portable Electronics: Providing a stable voltage source for mobile phones, tablets, and other portable devices.
  • Post-Regulation: Reducing noise and ripple in switching power supplies.
  • Microcontroller Power: Providing a clean and stable power supply for microcontrollers.
  • Sensor Power: Regulating voltage for sensitive analog sensors.

Features

  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator from overcurrent conditions.
  • Thermal Shutdown: Protects the regulator from overheating.
  • High Output Accuracy: Provides a precise and stable output voltage.

Benefits

  • Extended Battery Life: Minimizes power consumption in battery-powered devices.
  • Improved System Performance: Provides a stable and reliable voltage source for sensitive components.
  • Enhanced System Reliability: Protects against equipment damage caused by overcurrent and overheating.
  • Simplified Circuit Design: Simplifies power supply design.
  • Reduced Noise and Ripple: Improves the performance of sensitive analog circuits.

Additional Details

The MIC5206-3.2YM5's key specifications include its dropout voltage, quiescent current, output voltage accuracy, and maximum output current. The low dropout voltage allows the regulator to operate efficiently even when the input voltage is only slightly higher than the output voltage. The low quiescent current minimizes power consumption in standby mode, extending battery life. Datasheets available from Micrel/Microchip offer detailed information on performance characteristics. This LDO regulator is a reliable and efficient solution for providing a stable 3.2V supply in a variety of applications.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess