The SNJ55115J is a high-performance, dual differential line driver designed by Texas Instruments, engineered to deliver reliable and efficient communication in digital data systems. This integrated circuit is particularly suitable for balanced transmission lines and is designed to meet the stringent requirements of military and industrial applications.
Key Features
- Interface Type: Differential, which ensures reduced electromagnetic interference (EMI) and improved signal integrity over long cable runs.
- Number of Drivers: Two, allowing for the simultaneous transmission of two independent signals.
- Output Signal: Differential, providing a pair of complementary outputs for each driver.
- Supply Voltage Range: 4.5V to 5.5V, making it compatible with standard TTL (Transistor-Transistor Logic) levels.
- Operating Temperature Range: -55°C to 125°C, ensuring reliable performance under extreme environmental conditions.
- Package Type: J-Lead Ceramic Chip Carrier, offering robustness and high reliability suitable for harsh environments.
- Mounting Type: Surface Mount, facilitating integration into modern PCB designs.
Applications
The SNJ55115J is versatile and can be used in a variety of systems, including:
- High-speed data transmission systems
- Military communication equipment
- Industrial control networks
- Telecommunications infrastructure
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SNJ55115J is no exception. This device is manufactured using advanced processes to ensure high reliability and performance consistency. It is also part of Texas Instruments' military-grade product offerings, which undergo rigorous testing to meet the requirements of the most demanding applications.
Ordering Information
The SNJ55115J is available for order under the part number SNJ55115J. For detailed information on pricing, availability, and ordering options, please contact Texas Instruments or an authorized distributor.