The MIC5207-2.5YM5 is a low dropout (LDO) voltage regulator from Micrel (now Microchip Technology). It's designed to provide a stable and regulated 2.5V output voltage from a higher input voltage, with a low dropout voltage that allows it to operate efficiently even when the input voltage is only slightly higher than the output voltage. This regulator is ideal for battery-powered devices and other applications where efficiency and low power consumption are critical.
Applications
- Battery-powered devices
- Portable electronics
- Post-regulation for switching power supplies
- Microprocessor power supplies
- Low-voltage logic supplies
Features
- Low Dropout Voltage
- 2.5V Fixed Output Voltage
- Stable with Ceramic Output Capacitors
- Low Ground Current
- Current and Thermal Limiting
- High Accuracy
- Available in SOT-23-5 Package
Benefits
- Extended Battery Life: Low dropout voltage and low ground current maximize battery life in portable devices.
- Stable Output: Stable with ceramic output capacitors, ensuring a clean and stable output voltage under varying load conditions.
- Protection Features: Current and thermal limiting protect the regulator and the load from damage.
- High Accuracy: Provides a precise and accurate 2.5V output voltage for sensitive applications.
- Small Size: The SOT-23-5 package allows for compact designs.
Technical Specifications
The MIC5207-2.5YM5 has an input voltage range of 2.5V to 16V. It provides a fixed output voltage of 2.5V with high accuracy. The low dropout voltage allows the regulator to maintain regulation with an input voltage only slightly higher than the output voltage. The regulator is stable with ceramic output capacitors, which offer excellent performance and reliability. It also includes current and thermal limiting to protect the device and the load from potential damage. The device is available in a small SOT-23-5 package, making it suitable for space-constrained applications.