EN
  • EN
  • DE

MIC5209-1.8WS

Part No MIC5209-1.8WS
Manufacturer Micrel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+Rohs
Reference case TO-223
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 747437-MIC5209-1.8WS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5209-1.8WS CAD Model

Description

The MIC5209-1.8WS is a low-dropout (LDO) voltage regulator manufactured by Micrel (now Microchip Technology). It's designed to provide a stable 1.8V output voltage with a low dropout voltage, making it suitable for battery-powered devices and applications requiring efficient voltage regulation.

Applications:

  • Battery-Powered Devices
  • Portable Electronics
  • Post Regulation for Switching Supplies
  • Microprocessor Power Supplies
  • Logic Power Supplies

Features:

  • Output Voltage: 1.8V fixed output voltage.
  • Low Dropout Voltage: Provides stable output even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • High Output Accuracy: Ensures precise and stable output voltage.
  • Overcurrent Protection: Protects the device from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the device in case of overheating.

Benefits:

  • Efficient Voltage Regulation: Provides stable and accurate voltage regulation for sensitive components.
  • Extended Battery Life: Low quiescent current minimizes power consumption, extending battery life.
  • Protection Features: Overcurrent and thermal shutdown protection enhance reliability and prevent damage.
  • Simplified Design: Fixed output voltage simplifies circuit design.
  • Compact Size: Small package size for space-constrained applications.

Technical Specifications:

The MIC5209-1.8WS is a low-dropout voltage regulator with a fixed output voltage of 1.8V. It features a low dropout voltage, low quiescent current, and high output accuracy. The device also includes overcurrent and thermal shutdown protection. It is available in a small package, making it suitable for space-constrained applications.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7256 $60.3960
85+ $1.4160 $120.3600
130+ $1.3721 $178.3730
175+ $1.3271 $232.2425
230+ $1.2832 $295.1360
305+ $1.1504 $350.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess