EN
  • EN
  • DE

MIC5213-2.5YC5

Part No MIC5213-2.5YC5
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description Teeny SC-70 μCap Low-Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222722-MIC5213-2.5YC5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5213-2.5YC5 CAD Model

Description

The MIC5213-2.5YC5 is a low dropout (LDO) regulator manufactured by Micrel (now part of Microchip Technology). It is designed to provide a stable and accurate 2.5V output voltage from a wide range of input voltages. This LDO regulator is characterized by its low dropout voltage, high accuracy, and low ground current, making it suitable for battery-powered devices and other applications where power efficiency is crucial.

Applications:

  • Portable Devices: Ideal for use in smartphones, tablets, and other battery-powered devices requiring efficient voltage regulation.
  • Handheld Instruments: Suitable for handheld test equipment, medical devices, and industrial metering applications.
  • Microcontroller Power Supplies: Provides a stable and regulated power supply for microcontrollers and digital circuits.
  • Post-Regulation for Switching Supplies: Used to filter and regulate the output of switching power supplies.
  • Low-Voltage Systems: Can provide stable power for low voltage analog and digital circuitry.

Features:

  • Low Dropout Voltage: Allows for operation with a small difference between input and output voltage.
  • High Output Accuracy: Delivers a precise and stable 2.5V output.
  • Low Ground Current: Minimizes power consumption in standby and active modes.
  • Over Current Protection: Prevents damage from excessive current draw.
  • Thermal Shutdown Protection: Protects the regulator from overheating.
  • Stable with Ceramic Capacitors: Compatible with ceramic output capacitors for stability.

Benefits:

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to increased battery life in portable applications.
  • Stable and Accurate Output: High output accuracy ensures reliable operation of downstream circuitry.
  • Robust Protection: Over current and thermal shutdown protection enhance system reliability.
  • Simplified Design: Stable with ceramic capacitors reduces the need for external components and simplifies the PCB layout.
  • Compact Solution: Small package size minimizes board space requirements.

Additional Details:

The MIC5213-2.5YC5 is available in a SOT-23-5 package. It operates from an input voltage range typically between 2.5V and 5.5V. It provides a fixed 2.5V output voltage and is capable of delivering a maximum output current of 500mA. The low dropout voltage allows it to maintain regulation even when the input voltage is close to the output voltage.

The device also features an enable pin, allowing for shutdown mode, further reducing power consumption when the regulator is not needed.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6567 $59.1030
215+ $0.5388 $115.8420
335+ $0.5220 $174.8700
460+ $0.5052 $232.3920
595+ $0.4883 $290.5385
795+ $0.4377 $347.9715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess