EN
  • EN
  • DE

MIC5264-2.8/2.8YML

Part No MIC5264-2.8/2.8YML
Manufacturer Micrel
Description 150mA μCap Dual LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222901-MIC5264-2.8/2.8YML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5264-2.8/2.8YML CAD Model

Description

The MIC5264-2.8/2.8YML is a low-dropout (LDO) regulator manufactured by Micrel (now Microchip). It is designed to provide a stable and regulated 2.8V output voltage with high accuracy and low noise. The "YML" suffix typically indicates the package type, often a small outline package suitable for surface mounting.

Applications

  • Portable electronics
  • Battery-powered devices
  • Post-regulation for switching power supplies
  • Noise-sensitive circuits
  • Microprocessor and microcontroller power

Features

  • Low dropout voltage (typically 200mV at 300mA)
  • High output voltage accuracy (±2%)
  • Low quiescent current (typically 30µA)
  • Stable with ceramic output capacitors
  • Current limiting and thermal shutdown protection

Benefits

  • Extended battery life due to low quiescent current
  • Stable and accurate output voltage for reliable circuit operation
  • Reduced noise in sensitive applications
  • Protection against overcurrent and overheating
  • Simplified design with ceramic capacitor compatibility

Additional Details

The MIC5264-2.8/2.8YML is a compact and efficient LDO regulator suitable for a wide range of applications. The low dropout voltage allows the regulator to operate with a small difference between the input and output voltages, maximizing efficiency and extending battery life. The high output voltage accuracy ensures that the regulated voltage remains stable under varying load conditions. The low quiescent current minimizes power consumption when the regulator is in standby mode. The regulator is stable with ceramic output capacitors, which are cost-effective and offer excellent performance.

The MIC5264-2.8/2.8YML also includes current limiting and thermal shutdown protection to prevent damage to the regulator and the connected circuitry in the event of an overload or overtemperature condition. This LDO regulator is commonly used in portable electronics, battery-powered devices, and other applications where efficiency and reliability are critical. The small outline package allows for easy integration into space-constrained designs. The Micrel MIC5264-2.8/2.8YML provides a stable, accurate, and efficient power solution for a variety of electronic devices.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess