EN
  • EN
  • DE

MIC5264-PMYML

Part No MIC5264-PMYML
Manufacturer Micrel
Description 150mA UCap Dual LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222909-MIC5264-PMYML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC5264-PMYML CAD Model

Description

The MIC5264-PMYML is a low dropout (LDO) voltage regulator manufactured by Micrel, now part of Microchip Technology. It is designed to provide a stable and accurate output voltage from a higher input voltage while minimizing the voltage drop across the regulator. The MIC5264 is known for its low quiescent current and high accuracy, making it suitable for battery-powered devices and other applications where efficiency is critical.

Applications

  • Battery-Powered Devices: Power management in portable devices, such as smartphones, tablets, and wearables, where efficient power usage is crucial.
  • Microcontroller Power: Providing a stable voltage source for microcontrollers and other digital logic circuits.
  • Sensor Power: Used to provide a stable supply voltage to sensors, ensuring accurate measurements.
  • Post Regulation: Used as a post regulator to clean up the output of switching regulators.
  • Low-Noise Applications: Used in applications where low noise is critical, such as audio and RF circuits.

Features

  • Low Dropout Voltage: Operates with a very small difference between the input and output voltage, maximizing efficiency.
  • Low Quiescent Current: Minimizes current consumption when the regulator is not actively supplying a load, extending battery life.
  • High Output Accuracy: Provides a precise and stable output voltage, ensuring reliable operation of connected circuits.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Thermal Shutdown: Automatically shuts down the regulator if the internal temperature exceeds a safe limit, preventing damage.

Benefits

  • Extended Battery Life: Low quiescent current and low dropout voltage maximize battery life in portable devices.
  • Stable Voltage Supply: Provides a consistent and reliable voltage output, essential for proper functioning of electronic circuits.
  • Protection: Integrated protection features safeguard against damage from overcurrent and thermal overload.
  • Simplified Design: Requires few external components, reducing board space and cost.
  • Low Noise Operation: Suitable for sensitive analog and RF applications.

Additional Details

The MIC5264-PMYML is typically available in a small surface mount package such as a MLF or similar. The specific output voltage is determined by the part number and is generally a fixed value. Refer to the Micrel/Microchip datasheet for detailed specifications, including input voltage range, output voltage tolerance, operating temperature range, and thermal resistance. Proper PCB layout and thermal management are important for ensuring reliable operation, especially at higher current levels.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess