EN
  • EN
  • DE

MIC5264-PPYML

Part No MIC5264-PPYML
Manufacturer Micrel
Description 150mA UCap Dual LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222910-MIC5264-PPYML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC5264-PPYML CAD Model

Description

The MIC5264-PPYML is a low-dropout (LDO) voltage regulator from Micrel (now Microchip Technology). This regulator is designed to provide a stable and accurate output voltage from a higher input voltage, with minimal voltage drop across the regulator. It is ideal for applications requiring low noise, high accuracy, and low power consumption.

Applications:

  • Portable devices
  • Battery-powered systems
  • Post-regulation for switching power supplies
  • Noise-sensitive circuits
  • Microprocessor and microcontroller power

Features:

  • Low dropout voltage
  • High output voltage accuracy
  • Low quiescent current
  • Stable with ceramic output capacitors
  • Current limiting and thermal shutdown protection
  • Available in small package options

Benefits:

  • Extended battery life due to low quiescent current
  • Stable output voltage for reliable operation of sensitive circuits
  • Protection against overcurrent and overheating
  • Simplified system design with ceramic capacitor compatibility
  • Compact solution for space-constrained applications

Technical Specifications:

The MIC5264-PPYML features a low dropout voltage, typically around 200mV at full load. It offers high output voltage accuracy, typically within ±2%. The quiescent current is very low, typically around 20µA, which helps to extend battery life in portable applications. The regulator is stable with ceramic output capacitors, eliminating the need for bulky electrolytic capacitors.

The device includes current limiting and thermal shutdown protection to prevent damage from overcurrent and overheating conditions. It is available in small package options, such as a Thin QFN package, making it suitable for space-constrained applications. The MIC5264-PPYML is designed to operate over a wide input voltage range and a wide temperature range, ensuring reliable performance in various environments.

In portable devices, the MIC5264-PPYML is used to provide a stable voltage supply for microprocessors, memory, and other sensitive components. In battery-powered systems, its low quiescent current helps to extend battery life. It can also be used as a post-regulator for switching power supplies to reduce noise and improve output voltage accuracy.

The MIC5264-PPYML's stable operation with ceramic capacitors simplifies system design and reduces the overall size and cost of the power supply. Its protection features ensure reliable operation under fault conditions. The device's high accuracy and low noise make it an excellent choice for powering sensitive analog and digital circuits.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess