EN
  • EN
  • DE

MIC5305-2.6YD5

Part No MIC5305-2.6YD5
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description 150mA μCap Ultra-Low Dropout LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222969-MIC5305-2.6YD5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5305-2.6YD5 CAD Model

Description

The MIC5305-2.6YD5 is a high-efficiency, low quiescent current synchronous buck regulator from Micrel, now Microchip Technology. It's designed for portable applications where efficiency and small size are critical. This regulator is part of the MIC5305 family, known for its ability to deliver a stable output voltage with minimal external components.

Applications:

  • Smartphones and Tablets: Powering core logic and peripheral circuits.
  • Portable Media Players: Efficient power management for extended battery life.
  • Digital Cameras: Regulating voltage for image sensors and processors.
  • Low-Power Microcontrollers: Providing a stable voltage source for reliable operation.
  • Wireless Devices: Efficient power conversion in Bluetooth headsets and portable radios.

Features:

  • High Efficiency: Synchronous rectification ensures minimal power loss.
  • Low Quiescent Current: Conserves power when the device is in standby mode.
  • Fixed Output Voltage: Provides a stable 2.6V output.
  • Small Solution Size: Requires few external components, reducing board space.
  • Overcurrent Protection: Protects the regulator and load from damage.
  • Thermal Shutdown: Prevents overheating by shutting down the regulator.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current maximize battery usage.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • Reliable Performance: Overcurrent protection and thermal shutdown ensure reliable operation.
  • Stable Output Voltage: Provides a consistent voltage supply for sensitive circuits.
  • Simplified Design: Minimal external components reduce design complexity.

Additional Details:

The MIC5305-2.6YD5 operates from an input voltage range of 2.5V to 5.5V. It features a switching frequency that optimizes efficiency and minimizes external component size. The device is available in a small, thermally enhanced package. Specific efficiency ratings and other electrical characteristics can be found in the manufacturer's datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess