EN
  • EN
  • DE

MIC5318YMTTR

Part No MIC5318YMTTR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830905-MIC5318YMTTR
Ultra Librarian 3D Model Ultra Librarian MIC5318YMTTR CAD Model

Description

The MIC5318YMTTR is a high-performance, dual, low dropout (LDO) regulator from Micrel, now part of Microchip Technology. This device is designed for portable applications where space and battery life are critical. It provides two independent regulated voltage outputs, making it suitable for powering different sections of a system with varying voltage requirements. The MIC5318YMTTR offers low noise, high accuracy, and excellent transient response.

Applications:

  • Smartphones and Mobile Devices: Powering application processors, memory, and peripherals.
  • Tablets: Providing regulated voltage to various subsystems, including display and audio.
  • Portable Media Players: Regulating power for audio codecs, displays, and memory.
  • Digital Cameras: Powering image sensors, processors, and memory.
  • Wearable Technology: Used in smartwatches, fitness trackers, and other battery-powered devices.

Features:

  • Dual LDO Regulators: Provides two independent regulated outputs in a single package.
  • Low Dropout Voltage: Ensures efficient regulation even with a small difference between input and output voltages.
  • High Output Accuracy: Delivers precise output voltage regulation.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Independent Enable Control: Allows for individual control of each LDO output.
  • Overcurrent Protection: Protects the device and load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and damage to the device.
  • Small Package: Typically available in a compact package (e.g., TDFN or QFN) for space-constrained applications.

Benefits:

  • Increased Battery Life: Low quiescent current and efficient regulation minimize power consumption.
  • Reduced Board Space: Dual LDOs in a single package save valuable board space.
  • Improved System Performance: Accurate and stable voltage regulation enhances the performance of powered devices.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection features protect the device and load.
  • Flexibility in Design: Independent enable control allows for flexible power management strategies.

Additional Details:

The MIC5318YMTTR is designed to operate over a wide input voltage range. The output voltages are typically preset or adjustable via external resistors. It is often used with ceramic capacitors to ensure stability. The datasheet provides detailed information on the device's electrical characteristics, application circuits, and package dimensions. The device's thermal resistance is an important parameter for ensuring proper thermal management. Always refer to the official datasheet for accurate specifications and application guidelines.

You May Also Be Interested in

Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess