EN
  • EN
  • DE

MIC5320-PPYMT

Part No MIC5320-PPYMT
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description High-Performance Dual 150mA μCap ULDO™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223109-MIC5320-PPYMT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5320-PPYMT CAD Model

Description

The MIC5320-PPYMT is a high-efficiency, dual 200mA LDO (Low Dropout) regulator from Micrel. It is designed for portable applications and offers very low dropout voltage, low quiescent current, and excellent transient response. This device is ideal for battery-powered devices and systems requiring precise voltage regulation.

Applications

  • Portable devices (smartphones, tablets, MP3 players)
  • Battery-powered equipment
  • Wireless communication devices
  • Power management systems
  • Digital cameras

Features

  • Dual 200mA LDO regulators
  • Low dropout voltage (typically 160mV at 200mA)
  • Low quiescent current (typically 40µA per LDO)
  • Stable with ceramic output capacitors
  • Current limit protection
  • Thermal shutdown protection
  • Operating voltage: 2.5V to 5.5V
  • Operating temperature: -40°C to +125°C
  • Package: 10-Pin TMLF®

Benefits

  • Extends battery life with low dropout voltage and quiescent current
  • Provides stable and accurate voltage regulation
  • Simplifies design with ceramic capacitor compatibility
  • Protects the device and the system from overcurrent and overtemperature conditions
  • Enables compact designs with small package size

Additional Details

The MIC5320-PPYMT is designed to operate with ceramic output capacitors, which are cost-effective and have low ESR (Equivalent Series Resistance). The low dropout voltage allows the device to operate with a small difference between the input and output voltages, maximizing efficiency. The low quiescent current minimizes power consumption when the device is not actively regulating the output voltage. The current limit and thermal shutdown protection features ensure that the device and the system are protected from damage in the event of a fault. The 10-Pin TMLF® package provides excellent thermal performance in a small footprint.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess