EN
  • EN
  • DE

MIC5322-3.0/2.85YMT

Part No MIC5322-3.0/2.85YMT
Manufacturer Micrel
Description Dual, High Performance 150mA μCap ULDO™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223116-MIC5322-3.0/2.85YMT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5322-3.0/2.85YMT CAD Model

Description

The MIC5322-3.0/2.85YMT is a high-performance, dual LDO (Low Dropout) regulator from Micrel (now part of Microchip Technology). It is designed to provide a stable and accurate voltage supply for various electronic components. The device features two independent LDO regulators, each capable of delivering a specific output voltage (3.0V and 2.85V, as indicated in the part number). It is ideal for applications requiring multiple voltage rails, such as portable devices, wireless communication modules, and battery-powered systems.

Applications

  • Portable devices (smartphones, tablets)
  • Wireless communication modules (Wi-Fi, Bluetooth)
  • Battery-powered systems
  • Microcontroller power supplies
  • Sensor power supplies

Features

  • Dual LDO regulator (3.0V and 2.85V outputs)
  • Low dropout voltage
  • High output accuracy
  • Low quiescent current
  • Short-circuit protection
  • Over-temperature protection
  • Small MLF package

Benefits

  • Stable Voltage Supply: Provides accurate and stable voltage regulation, ensuring reliable operation of sensitive electronic components.
  • High Efficiency: Low dropout voltage and quiescent current minimize power losses, extending battery life in portable applications.
  • Multiple Voltage Rails: Dual LDOs allow for powering multiple devices with different voltage requirements from a single IC.
  • Robust Protection: Short-circuit and over-temperature protection features prevent damage to the device and the connected components.
  • Compact Design: Small MLF package enables integration into space-constrained applications.

Additional Details

The MIC5322-3.0/2.85YMT is designed for excellent transient response and load regulation. It typically includes features such as enable pins for each LDO, allowing for individual control and power saving. It is also commonly used in applications requiring low noise, such as analog and RF circuits. The MLF (Micro LeadFrame) package provides excellent thermal performance, allowing for efficient heat dissipation. The device is a cost-effective solution for providing multiple regulated voltage rails in a compact form factor.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess