EN
  • EN
  • DE

MIC5331-MNYMT

Part No MIC5331-MNYMT
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description Micro-Power High Performance Dual 300mA ULDO™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830909-MIC5331-MNYMT
Ultra Librarian 3D Model Ultra Librarian MIC5331-MNYMT CAD Model

Description

The MIC5331-MNYMT is a low-dropout (LDO) regulator manufactured by Micrel, now a part of Microchip Technology. This regulator is designed for applications requiring a stable and efficient voltage source, particularly in portable and battery-powered devices. Its low dropout voltage and low quiescent current make it suitable for extending battery life and minimizing power consumption. The MIC5331-MNYMT is known for its compact size and ease of use, making it a popular choice for various electronic applications.

Applications:

  • Smartphones and Mobile Devices: Power management for various internal components.
  • Tablets and Portable Media Players: Providing a stable voltage supply for audio and display systems.
  • Digital Cameras: Regulating power for image sensors and processors.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other low-power applications.
  • Wireless Communication Devices: Powering RF transceivers and microcontrollers.

Features:

  • Low Dropout Voltage: Ensures efficient regulation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Output Accuracy: Provides precise voltage regulation for sensitive electronic components.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and causing damage.
  • Stable with Ceramic Capacitors: Ensures stable operation with low-ESR ceramic output capacitors.
  • Small Package Size: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Improved System Reliability: Overcurrent and thermal shutdown protection mechanisms enhance system reliability.
  • Reduced Board Space: Small package size allows for compact designs and reduced board space requirements.
  • Stable and Accurate Power Supply: Provides a stable and accurate output voltage, ensuring proper operation of downstream components.
  • Simplified Design: Stable operation with ceramic capacitors simplifies design and reduces component count.

Additional Details:

The MIC5331-MNYMT is typically available in a thin SOT or similar package. It often requires only a few external components (input and output capacitors) for stable operation. Its operating temperature range is usually specified as -40°C to +125°C. The specific output voltage is designated by the 'MN' portion of the part number, so the datasheet must be consulted to determine the exact output voltage. Refer to the official datasheet for the most accurate and up-to-date information regarding specifications, application circuits, and package details.

You May Also Be Interested in

Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9439 $59.7195
12+ $9.8002 $117.6024
19+ $9.4941 $180.3879
26+ $9.1880 $238.8880
33+ $8.8820 $293.1060
44+ $7.9626 $350.3544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,980 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess