EN
  • EN
  • DE

MIC706S

Part No MIC706S
Manufacturer Micrel
Description μP Supervisory Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223286-MIC706S
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC706S CAD Model

Description

The MIC706S is a precision supervisory circuit manufactured by Micrel (now Microchip Technology). It's designed to monitor the voltage level of a power supply and provide a reset signal when the voltage falls below a specified threshold.

Applications

  • Microprocessor and microcontroller systems.
  • Embedded systems.
  • Power supply monitoring.
  • Battery-powered devices.
  • Critical system monitoring.

Features

  • Precision Voltage Monitoring: Accurately monitors the power supply voltage.
  • Adjustable Reset Timeout Period: Provides flexibility in setting the reset duration.
  • Low Supply Current: Minimizes power consumption.
  • Active-Low Reset Output: Provides a reset signal when the voltage falls below the threshold.
  • Small Package Size: Saves space in space-constrained applications.

Benefits

  • Ensured System Reliability: Prevents system malfunctions due to low voltage conditions.
  • Flexible System Configuration: Adjustable reset timeout period allows for customization based on system requirements.
  • Extended Battery Life: Low supply current minimizes power consumption in battery-powered devices.
  • Simplified System Design: Active-low reset output simplifies interfacing with microprocessors and microcontrollers.
  • Compact Device Integration: Small package size allows for easy integration into small and portable devices.

Additional Details

The MIC706S provides a highly accurate and reliable voltage monitoring solution. The reset threshold voltage is pre-set and guaranteed. The adjustable reset timeout period allows for customization of the reset duration, ensuring that the system remains in reset until the power supply voltage has stabilized. The low supply current minimizes power consumption, making it suitable for battery-powered applications. The device is available in a small package, making it ideal for space-constrained applications. The active-low reset output simplifies interfacing with microprocessors and microcontrollers. The MIC706S is a critical component for ensuring the reliable operation of microprocessor and microcontroller systems.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7565 $60.5200
190+ $0.6214 $118.0660
290+ $0.6018 $174.5220
400+ $0.5821 $232.8400
515+ $0.5625 $289.6875
690+ $0.5047 $348.2430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,050 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess