EN
  • EN
  • DE

MIC809-5SU

Part No MIC809-5SU
Manufacturer Micrel
Description Microprocessor Reset Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223338-MIC809-5SU
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC809-5SU CAD Model

Description

The MIC809-5SU is a precision voltage supervisor designed for monitoring voltage levels in electronic circuits. Manufactured by Micrel, now part of Microchip Technology, this device offers a cost-effective and reliable solution for ensuring system integrity and preventing data corruption in voltage-sensitive applications.

Applications

  • Microprocessor systems
  • Microcontroller systems
  • Battery-powered devices
  • Critical voltage monitoring
  • Portable equipment

Features

  • Precision voltage monitoring: Accurately monitors the input voltage level.
  • Active-low RESET output: Asserts a low signal when the input voltage falls below the threshold.
  • Open-drain output: Allows for flexible connection to various logic families.
  • Low supply current: Minimizes power consumption in battery-powered applications.
  • Small SOT-23 package: Reduces board space requirements.
  • Fixed threshold voltage: Preset voltage threshold for ease of use.

Benefits

  • Prevents system malfunctions: By resetting the system when the supply voltage is too low.
  • Protects data integrity: Avoids data corruption due to voltage drops.
  • Extends battery life: Due to its low current consumption.
  • Simplified design: Requires minimal external components.
  • Increased system reliability: Provides a reliable means of voltage monitoring.

Additional Details

The MIC809-5SU monitors a single voltage threshold. When the monitored voltage falls below the factory-trimmed threshold, the RESET output is asserted low. The RESET output remains low until the monitored voltage rises above the threshold, plus a built-in hysteresis. This hysteresis prevents unwanted oscillations of the RESET output. The device operates over a wide temperature range, typically -40°C to +85°C, making it suitable for use in various environments. Its small SOT-23 package makes it ideal for space-constrained applications. The specific threshold voltage is determined by the part number suffix; the MIC809-5SU typically monitors 5V systems but other voltage options exist. It requires a minimal number of external components, further simplifying design and reducing cost.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2195 $58.1675
645+ $0.1802 $116.2290
995+ $0.1744 $173.5280
1,370+ $0.1686 $230.9820
1,775+ $0.1629 $289.1475
2,365+ $0.1467 $346.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess