EN
  • EN
  • DE

MIC809LUY

Part No MIC809LUY
Manufacturer Micrel
Description Microprocessor Reset Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223345-MIC809LUY
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC809LUY CAD Model

Description

The MIC809LUY is a precision voltage supervisor from Micrel (now Microchip Technology), designed to monitor voltage levels in electronic systems and provide a reset signal to microcontrollers or other critical components when the voltage falls below a specified threshold. This ensures proper system initialization and prevents erroneous operation due to voltage drops.

Applications:

  • Microcontroller Reset Circuitry
  • Power Supply Monitoring
  • Battery-Powered Devices
  • Embedded Systems

Features:

  • Precision Voltage Monitoring
  • Active-Low Reset Output
  • Fixed Reset Threshold Voltage
  • Internal Hysteresis
  • Small Package Size

Benefits:

  • Reliable System Operation: Prevents erroneous operation by resetting the system during voltage drops.
  • Simplified Design: Requires minimal external components, simplifying circuit design.
  • Improved Noise Immunity: Internal hysteresis enhances noise immunity and prevents false triggering.
  • Compact Solution: Small package size suitable for space-constrained applications.

Technical Specifications:

The MIC809LUY features a specific threshold voltage (VTH), which is the voltage level at which the reset output is asserted. The reset timeout period (tRP) specifies the duration of the reset signal. The supply voltage range (VSUP) indicates the acceptable operating voltage. The active-low reset output (RESET) is asserted when the supply voltage drops below VTH. The internal hysteresis prevents oscillation around the threshold voltage. The package type (e.g., SOT-23) determines the mounting method.

Consult the device datasheet for complete specifications, application examples, and layout recommendations before using the MIC809LUY in any circuit.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess