EN
  • EN
  • DE

MIC809SU

Part No MIC809SU
Manufacturer Micrel
Description Microprocessor Reset Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223352-MIC809SU
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC809SU CAD Model

Description

The MIC809SU is a precision supervisory circuit manufactured by Micrel (now Microchip Technology). It is designed to monitor voltage levels in microprocessor (µP) and digital systems. Providing reliable reset signals, the MIC809SU ensures proper system start-up and prevents data corruption or erratic operation during power-up, power-down, or brownout conditions.

Applications:

  • Microprocessor Systems: Used in embedded systems, industrial controllers, and consumer electronics to monitor the power supply voltage and initiate a reset when necessary.
  • Digital Signal Processors (DSPs): Protects DSP-based systems from operating with insufficient voltage, ensuring accurate data processing.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and ensures reliable operation until the battery is fully depleted.
  • Automotive Electronics: Incorporated into automotive control units to provide a safe reset during voltage fluctuations in the car's electrical system.
  • Medical Devices: Ensures accurate and reliable operation of medical equipment by providing a reset signal in the event of a power anomaly.

Features:

  • Precision Voltage Monitoring: Accurately monitors the input voltage to detect undervoltage conditions.
  • Active-Low Reset Output: Provides an active-low reset signal that can be directly connected to the microprocessor's reset input.
  • Fixed Reset Threshold: Features a predefined reset threshold voltage, which is factory-trimmed for accuracy.
  • Guaranteed Reset Assertion: Asserts a reset signal during power-up, power-down, and brownout conditions.
  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package: Available in a small SOT-23 package, saving valuable board space.

Benefits:

  • Improved System Reliability: Prevents erratic system behavior caused by low voltage conditions.
  • Data Protection: Protects data from corruption during power failures or brownouts.
  • Simplified System Design: Reduces the need for external components, simplifying the design process.
  • Extended Battery Life: Low supply current contributes to longer battery life in portable devices.
  • Cost-Effective: Offers a cost-effective solution for voltage monitoring and reset generation.

Additional Details:

The MIC809SU operates over a wide temperature range, typically -40°C to +85°C, making it suitable for industrial and automotive applications. Its supply voltage range usually extends from 1.6V to 5.5V, offering compatibility with various digital systems. The reset timeout period is pre-set and non-adjustable, ensuring consistent reset behavior. Different versions of the MIC809 family offer various reset threshold voltages to suit different application requirements. Always consult the datasheet for specific electrical characteristics and application guidelines.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3705 $61.1870
33+ $3.5863 $118.3479
50+ $3.4742 $173.7100
69+ $3.3622 $231.9918
89+ $3.2502 $289.2678
119+ $2.9141 $346.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess