EN
  • EN
  • DE

MIC810LU

Part No MIC810LU
Manufacturer Micrel
Description Microprocessor Reset Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223358-MIC810LU
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC810LU CAD Model

Description

The MIC810LU is a microprocessor reset circuit manufactured by Micrel (now Microchip Technology). It is designed to monitor the supply voltage of a microprocessor and provide a reset signal when the voltage falls below a specified threshold. This ensures that the microprocessor starts in a known state and prevents erratic behavior due to brownouts or power failures.

Applications:

  • Microprocessor Systems
  • Embedded Systems
  • Power Monitoring
  • Industrial Control Systems
  • Automotive Electronics

Features:

  • Supply Voltage Monitoring: Monitors the supply voltage of the microprocessor.
  • Reset Output: Provides a reset signal when the supply voltage falls below the threshold.
  • Precision Threshold: Accurate threshold voltage for reliable detection of undervoltage conditions.
  • Open-Drain Output: Open-drain output requires a pull-up resistor.
  • Small Package: Available in a small package for space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption.

Benefits:

  • Reliable Reset: Ensures a reliable reset of the microprocessor during power-up or brownout conditions.
  • Prevents Data Corruption: Prevents data corruption and erratic behavior caused by low voltage.
  • Simplified Design: Simplifies system design by providing a dedicated reset function.
  • Space Saving: Small package minimizes PCB footprint.

Additional Details:

The MIC810LU requires a pull-up resistor on the reset output. The value of the pull-up resistor depends on the application and the load on the reset line. Proper decoupling is recommended for stable operation. The reset threshold voltage is a key parameter and should be selected based on the microprocessor's operating voltage requirements.

The datasheet provides detailed information on the device's electrical characteristics, timing specifications, and application circuits. It is crucial to consult the datasheet for proper design and implementation. The datasheet specifies the threshold voltage, reset timeout period, and operating voltage range.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4779 $118.4337
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess