The MIC94310-JYCSTR is a high-side load switch from Micrel (now Microchip Technology). It's designed to efficiently switch power to loads in portable devices and other applications where power management is critical. This load switch integrates a low on-resistance MOSFET in a small package, minimizing power loss and board space.
Applications:
- Portable devices: Power management in smartphones, tablets, and other battery-powered devices.
- Wearable electronics: Load switching in smartwatches, fitness trackers, and similar devices.
- Power management: General load switching in various electronic circuits.
- Solid State Drives (SSDs)
- Notebook Computers
Features:
- Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
- Input Voltage Range: Operates over a wide voltage range.
- Small Package Size: Saves board space in compact applications.
- Controlled Turn-On: Reduces inrush current during startup.
- Thermal Shutdown Protection: Prevents damage from overheating.
Benefits:
- Increased Battery Life: Low RDS(on) reduces power dissipation, extending battery life.
- Compact Design: Small package size allows for high-density designs.
- Enhanced System Reliability: Controlled turn-on and thermal shutdown protection prevent damage.
- Simplified Power Management: Integrates load switching functionality into a single device.
- Reduced Inrush Current: Minimizes stress on power supplies during startup.
Additional Details:
The MIC94310-JYCSTR operates within a specific input voltage range and has a defined maximum continuous current rating, which is detailed in the datasheet. The controlled turn-on feature helps to limit inrush current, preventing voltage drops and potential damage to the load. The thermal shutdown protection activates when the device temperature exceeds a certain threshold, protecting it from overheating. Detailed electrical characteristics, thermal performance data, and application information are available in the manufacturer's datasheet.