EN
  • EN
  • DE

MIC94310-MYM5

Part No MIC94310-MYM5
Manufacturer Micrel
Description 200mA LDO with Ripple Blocker™ Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223443-MIC94310-MYM5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC94310-MYM5 CAD Model

Description

The MIC94310-MYM5 is a high-side load switch from Micrel, now Microchip Technology, designed to control power distribution in portable devices and other applications. It features a low on-resistance, controlled turn-on, and protection features, making it suitable for efficiently switching power to various loads.

Applications:

  • Smartphones: Power management for peripherals like cameras, displays, and audio amplifiers.
  • Tablets: Switching power to different sub-systems for efficient power consumption.
  • Portable Media Players: Controlling power to audio and video components.
  • Digital Cameras: Regulating power to image sensors and flash modules.
  • Wearable Devices: Managing power in smartwatches, fitness trackers, and other wearable electronics.
  • IoT Devices: Enabling and disabling power to sensors, communication modules, and other components.

Features:

  • High-Side Switch: Connects/disconnects the load from the positive power supply rail.
  • Low On-Resistance (R<sub>DS(on)): Minimizes voltage drop and power loss across the switch.
  • Controlled Turn-On: Reduces inrush current during startup, preventing voltage dips.
  • Current Limiting: Protects the load and the switch from overcurrent conditions.
  • Over-Temperature Protection: Shuts down the switch in case of excessive temperature to prevent damage.
  • Enable Input: Allows external control of the switch's on/off state.
  • Small Package: Available in a space-saving package ideal for compact applications.

Benefits:

  • Enhanced Power Efficiency: Low on-resistance reduces power dissipation, extending battery life.
  • Improved System Reliability: Current limiting and over-temperature protection prevent damage from faults.
  • Reduced Inrush Current: Controlled turn-on minimizes voltage droop during startup.
  • Simplified Power Management: Easy to use with minimal external components needed.
  • Space Savings: Small package footprint allows for integration into densely packed circuits.

Additional Details:

The MIC94310-MYM5 operates with an input voltage typically ranging from 1.7V to 5.5V. It is available in a compact MLF® package. The operating temperature range is typically -40°C to +125°C. The controlled turn-on feature is beneficial in preventing voltage droops during startup, which can affect the performance of sensitive electronic components. The built-in protection features contribute to a more robust and reliable system design.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3818 $51.5430
320+ $0.3133 $100.2560
495+ $0.3035 $150.2325
685+ $0.2937 $201.1845
885+ $0.2840 $251.3400
1,180+ $0.2546 $300.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,443 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess