EN
  • EN
  • DE

PL123-09HSC-A4B

Part No PL123-09HSC-A4B
Manufacturer Micrel
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 277142-PL123-09HSC-A4B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PL123-09HSC-A4B CAD Model

Description

The Micrel PL123-09HSC-A4B is a clock generator or clock distribution device, a category of integrated circuits responsible for generating and distributing clock signals throughout an electronic system. These signals are essential for synchronizing the operation of various components, such as microprocessors, memory, and peripherals, ensuring coordinated and efficient data processing.

Applications

  • Networking Equipment: Used to synchronize data transmission and reception in network switches, routers, and other networking devices.
  • Computer Motherboards: Provides the essential clock signals required for the central processing unit (CPU), memory modules, and chipset on computer motherboards.
  • Industrial Automation Systems: Enables precise timing control in automated manufacturing processes and industrial control systems.
  • Multimedia Devices: Synchronizes audio and video signals in devices such as set-top boxes, digital TVs, and media players.
  • Communication Systems: Supports frequency synthesis and clock distribution in telecommunications equipment, including cellular base stations and satellite communication systems.

Features

  • Multiple Clock Outputs: Generates multiple clock signals with different frequencies to meet the diverse timing requirements of a system.
  • Low Jitter: Minimizes timing variations (jitter) in the output clock signals, improving the stability and reliability of the system.
  • Spread Spectrum Clocking (SSC): Employs spread spectrum clocking to reduce electromagnetic interference (EMI), minimizing noise and interference with other devices.
  • Programmable Output Frequencies: Allows for flexible configuration of the output clock frequencies to match specific system requirements.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Precise Clock Generation: Ensures accurate and stable clock signals, crucial for high-performance and reliable system operation.
  • Various Output Types: Supports a variety of output types, including LVPECL, LVDS, and HCSL, to accommodate different interface standards.

Benefits

  • Improved System Performance: Provides synchronized clock signals for optimal system performance and efficient data processing.
  • Reduced EMI: Minimizes electromagnetic interference, enhancing system stability and reducing the risk of malfunctions.
  • Flexible Clock Configuration: Simplifies system design by allowing easy customization of clock frequencies.
  • Lower Power Consumption: Extends battery life in portable devices and reduces overall power consumption.
  • Increased System Stability: Stable and accurate clock signals ensure consistent and reliable system operation.

Additional Details

For comprehensive technical information about the PL123-09HSC-A4B, including the number of outputs, specific output frequencies, jitter specifications, input clock frequency range, supply voltage requirements, operating temperature range, and package type, consult the official datasheet provided by Micrel (now part of Microchip Technology). The suffix 'A4B' likely indicates specific configuration options, output characteristics, or packaging variations that distinguish it from other PL123 family members. When implementing the device, adhere to the manufacturer's recommended operating conditions and review the part's errata for any known issues and their corresponding workarounds. The datasheet will also provide information on phase noise and power supply rejection ratio.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess