EN
  • EN
  • DE

SY58011U

Part No SY58011U
Manufacturer Micrel
Catalog Electronic Wholesale
Description 7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1263011-SY58011U
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY58011U CAD Model

Description

The SY58011U is a high-performance, low-jitter 2.5 GHz / 3.3 GHz precision LVPECL clock generator and synthesizer from Micrel (now Microchip Technology). It's designed for use in various communication and networking applications where a stable and low-noise clock source is critical.

Applications

  • SONET/SDH Clock Generation: Used as a reference clock in Synchronous Optical Networking (SONET) and Synchronous Digital Hierarchy (SDH) equipment.
  • Ethernet and Gigabit Ethernet: Provides clock signals for Ethernet PHYs and switches operating at Gigabit speeds.
  • Fiber Channel: Employed in Fiber Channel transceivers and switches.
  • Wireless Infrastructure: Used in base stations and other wireless communication equipment.
  • Test and Measurement Equipment: Suitable for signal generators, frequency counters, and other high-precision instruments.

Features

  • Operating Frequency: Supports 2.5 GHz and 3.3 GHz clock generation.
  • Low Jitter: Features very low phase jitter, ensuring signal integrity.
  • LVPECL Output: Provides differential LVPECL (Low Voltage Positive Emitter Coupled Logic) outputs for high-speed signal transmission.
  • Supply Voltage: Operates from a single 3.3V power supply.
  • Programmable Divider: Includes a programmable divider for frequency scaling.
  • Clock Select Input: Incorporates a clock select input for choosing between different clock sources.
  • Enable/Disable Control: Offers an enable/disable function for power saving.
  • Small Footprint: Available in a compact package for space-constrained applications.

Benefits

  • Improved System Performance: Low jitter characteristics ensure high signal integrity, leading to improved system performance.
  • Reduced Bit Error Rate (BER): Stable clock signals minimize timing errors, reducing the bit error rate in data transmission.
  • Simplified System Design: Integrated features simplify system design and reduce the number of external components.
  • Lower Power Consumption: Efficient design minimizes power consumption.
  • Cost-Effective Solution: Provides a high-performance clock generation solution at a competitive price.

Additional Details

The SY58011U utilizes advanced circuit design techniques to achieve low phase noise and jitter performance. The device is typically packaged in a small QFN (Quad Flat No-leads) package. Detailed specifications, including timing characteristics, voltage levels, and power dissipation, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Linear Technology
Lowest to $9.1303
Texas Instruments
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Maxim Integrated
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Semtech Corporation
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Atmel
Lowest to $8.5447

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess